Faultless Caster Dyna-Tred TPR Wheel 93-6x2

Description
Applications: dollies, furniture, carts, and trucks, non-marking ride
Description
Applications: dollies, furniture, carts, and trucks, non-marking ride

Suppliers

Company
Product
Description
Supplier Links
Nashville, TN, USA
Dyna-Tred TPR Wheel
93-6x2
Dyna-Tred TPR Wheel 93-6x2
Applications: dollies, furniture, carts, and trucks, non-marking ride

Applications: dollies, furniture, carts, and trucks, non-marking ride

Supplier's Site

Technical Specifications

  Faultless Caster
Product Category Wheels
Product Number 93-6x2
Product Name Dyna-Tred TPR Wheel
Wheel Type Rubber/Plastic
Maximum Load 550 lbs (249 kg)
Wheel Diameter 6 inch (152 mm)
Wheel Width 2 inch (50.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 400087 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Solid
Maximum Load 882 lbs (400 kg)
Wheel Diameter 7.87 inch (200 mm)
View Details
1.21
Specs
Wheel Type V-grooved
Maximum Load 388 lbs (176 kg)
Wheel Diameter 1.21 inch (30.73 mm)
View Details
Specs
Wheel Type Plastic
Specialty Applications Food Service; Medical
Maximum Load 800 lbs (363 kg)
View Details
Albion Casters and Wheels
Specs
Wheel Type Plastic
Maximum Load 600 to 1100 lbs (272 to 499 kg)
Wheel Diameter 5 to 8 inch (127 to 203 mm)
View Details