Faultless Caster K-Wheel 42-8x2

Description
Not affected by blood, brine, greases, oils, or most harsh chemicals
Description
Not affected by blood, brine, greases, oils, or most harsh chemicals

Suppliers

Company
Product
Description
Supplier Links
Nashville, TN, USA
K-Wheel
42-8x2
K-Wheel 42-8x2
Not affected by blood, brine, greases, oils, or most harsh chemicals

Not affected by blood, brine, greases, oils, or most harsh chemicals

Supplier's Site

Technical Specifications

  Faultless Caster
Product Category Wheels
Product Number 42-8x2
Product Name K-Wheel
Wheel Type High Strength Urethane
Specialty Applications Medical
Maximum Load 1400 lbs (635 kg)
Wheel Diameter 8 inch (203 mm)
Wheel Width 2 inch (50.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 858786 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyurethane
Maximum Load 2205 lbs (1000 kg)
Wheel Diameter 3.35 inch (85 mm)
View Details
Hardened (R60-62) 440C Stainless Steel #1 Precision Guide Wheel - A 7Y16M1 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 56.65 lbs (25.69 kg)
Wheel Diameter 0.7795 inch (19.8 mm)
View Details
Faultless Caster
Specs
Wheel Type Solid Rubber
Maximum Load 300 lbs (136 kg)
Wheel Diameter 5 inch (127 mm)
View Details
Polyurethane V-Groove Wheels - XV Series - Albion Casters and Wheels
Specs
Wheel Type Poly/Metal
Maximum Load 300 lbs (136 kg)
Wheel Diameter 4 to 8 inch (102 to 203 mm)
View Details