Faultless Caster Ruberex® 4-3x13/16

Description
Quiet movement, a cushioned ride, and maximum floor protection
Description
Quiet movement, a cushioned ride, and maximum floor protection

Suppliers

Company
Product
Description
Supplier Links
Nashville, TN, USA
Ruberex®
4-3x13/16
Ruberex® 4-3x13/16
Quiet movement, a cushioned ride, and maximum floor protection

Quiet movement, a cushioned ride, and maximum floor protection

Supplier's Site

Technical Specifications

  Faultless Caster
Product Category Wheels
Product Number 4-3x13/16
Product Name Ruberex®
Wheel Type Solid Rubber
Maximum Load 90 lbs (40.82 kg)
Wheel Diameter 3 inch (76.2 mm)
Wheel Width 0.8125 inch (20.64 mm)
Unlock Full Specs
to access all available technical data

Similar Products

1.21
Specs
Wheel Type V-grooved
Maximum Load 285 lbs (129 kg)
Wheel Diameter 1.21 inch (30.73 mm)
View Details
Trolley Wheels - 2478405 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Solid
Maximum Load 243 lbs (110 kg)
Wheel Diameter 4.92 inch (125 mm)
View Details
Faultless Caster
Specs
Wheel Type Phenolic
Maximum Load 1600 lbs (726 kg)
Wheel Diameter 6 inch (152 mm)
View Details
Wheel Block System - DRS Series - Demag Cranes & Components
Demag Cranes & Components
Specs
Wheel Type Metal; V-grooved; Flanged
Maximum Load 6000 to 88000 lbs (2721 to 39909 kg)
Wheel Diameter 4.4 to 19.7 inch (112 to 500 mm)
View Details