Recommended for quiet movement with heavy loads
| Faultless Caster | |
|---|---|
| Product Category | Wheels |
| Product Number | 18-6Hx2-1/2 |
| Product Name | Vulcanized Rubber Tread Wheel |
| Wheel Type | Rubber/Metal |
| Maximum Load | 600 lbs (272 kg) |
| Wheel Diameter | 6 inch (152 mm) |
| Wheel Width | 2.5 inch (63.5 mm) |