Magnus Mobility Systems, Inc. Full Pneumatic Wheel Assemblies (PN) 10PN

Description
Wheels for pneumatic casters, hand trucks, and dollies
Description
Wheels for pneumatic casters, hand trucks, and dollies

Suppliers

Company
Product
Description
Supplier Links
Full Pneumatic Wheel Assemblies (PN) - 10PN - Magnus Mobility Systems, Inc.
Orange, CA, USA
Full Pneumatic Wheel Assemblies (PN)
10PN
Full Pneumatic Wheel Assemblies (PN) 10PN
Wheels for pneumatic casters, hand trucks, and dollies

Wheels for pneumatic casters, hand trucks, and dollies

Supplier's Site

Technical Specifications

  Magnus Mobility Systems, Inc.
Product Category Wheels
Product Number 10PN
Product Name Full Pneumatic Wheel Assemblies (PN)
Wheel Type Pneumatic
Maximum Load 260 lbs (118 kg)
Wheel Diameter 10 inch (254 mm)
Hub Length 2.25 inch (57.15 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 4600014 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Solid
Maximum Load 551 lbs (250 kg)
Wheel Diameter 3.94 inch (100 mm)
View Details
1.21
Specs
Wheel Type V-grooved
Maximum Load 285 lbs (129 kg)
Wheel Diameter 1.21 inch (30.73 mm)
View Details
Polyolefin Wheel (PB/PW) - PB42D-12 - Magnus Mobility Systems, Inc.
Magnus Mobility Systems, Inc.
Specs
Wheel Type Plastic
Maximum Load 450 lbs (204 kg)
Wheel Diameter 4 inch (102 mm)
View Details
Guide Wheels - G-Groove Bearings - SZG3-12ZZ -  - FHD Bearings Co., Ltd.
Specs
Wheel Type Stainless
Maximum Load 122 lbs (55.26 kg)
Weight 0.00 lbs (0.0013 kg)
View Details