Faultless Caster Drop Forged Wheel 07T-10x3

Description
Providing uniform material thickness & maximum load bearing characteristics
Description
Providing uniform material thickness & maximum load bearing characteristics

Suppliers

Company
Product
Description
Supplier Links
Nashville, TN, USA
Drop Forged Wheel
07T-10x3
Drop Forged Wheel 07T-10x3
Providing uniform material thickness & maximum load bearing characteristics

Providing uniform material thickness & maximum load bearing characteristics

Supplier's Site
Nashville, TN, USA
Drop Forged Wheel
07T-10x3
Drop Forged Wheel 07T-10x3
Providing uniform material thickness & maximum load bearing characteristics

Providing uniform material thickness & maximum load bearing characteristics

Supplier's Site

Technical Specifications

  Faultless Caster Faultless Caster
Product Category Wheels Wheels
Product Number 07T-10x3 07T-10x3
Product Name Drop Forged Wheel Drop Forged Wheel
Wheel Type Metal Metal
Maximum Load 16000 lbs (7256 kg) 9500 lbs (4308 kg)
Wheel Diameter 10 inch (254 mm) 10 inch (254 mm)
Wheel Width 3 inch (76.2 mm) 3 inch (76.2 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 6667609 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Solid
Maximum Load 298 lbs (135 kg)
Wheel Diameter 3.94 inch (100 mm)
View Details
1.8
Specs
Wheel Type V-grooved
Maximum Load 736 lbs (334 kg)
Wheel Diameter 1.8 inch (45.72 mm)
View Details
Wheel Block System - DRS Series - Demag Cranes & Components
Demag Cranes & Components
Specs
Wheel Type Metal; V-grooved; Flanged
Maximum Load 6000 to 88000 lbs (2721 to 39909 kg)
Wheel Diameter 4.4 to 19.7 inch (112 to 500 mm)
View Details
Solid tyre black plastic - 6162522010 - Plasticwheels Ltd.
Specs
Wheel Type Rubber/Plastic
Maximum Load 551 lbs (250 kg)
Wheel Diameter 9.84 inch (250 mm)
View Details