RS Components, Ltd. Trolley Wheels 6667609

Description
Flexello 7237080 Trolley Wheel
Request a Quote
Description
Flexello 7237080 Trolley Wheel
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Trolley Wheels - 6667609 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trolley Wheels
6667609
Trolley Wheels 6667609
Flexello 7237080 Trolley Wheel

Flexello 7237080 Trolley Wheel

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wheels
Product Number 6667609
Product Name Trolley Wheels
Wheel Type Rubber/Plastic; Solid
Maximum Load 298 lbs (135 kg)
Wheel Diameter 3.94 inch (100 mm)
Wheel Width 1.26 inch (32 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 2086040 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Solid
Maximum Load 772 lbs (350 kg)
Wheel Diameter 3.94 inch (100 mm)
View Details
Trolley Wheels - 1718319 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Maximum Load 772 lbs (350 kg)
Wheel Diameter 6.3 inch (160 mm)
View Details
Trolley Wheels - 760956 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 331 lbs (150 kg)
Wheel Diameter 6.3 inch (160 mm)
Wheel Width 1.65 inch (42 mm)
View Details
Trolley Wheels - 2535463 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Solid
Maximum Load 551 lbs (250 kg)
Wheel Diameter 9.84 inch (250 mm)
View Details