Plasticwheels Ltd. Solid tyre black plastic 6162522010

Description
Hub Material: Polypropylene Tire Material: Rubber
Description
Hub Material: Polypropylene Tire Material: Rubber

Suppliers

Company
Product
Description
Supplier Links
Solid tyre black plastic - 6162522010 - Plasticwheels Ltd.
Rugeley, United Kingdom
Solid tyre black plastic
6162522010
Solid tyre black plastic 6162522010
Hub Material: Polypropylene Tire Material: Rubber

Hub Material: Polypropylene
Tire Material: Rubber

Supplier's Site

Technical Specifications

  Plasticwheels Ltd.
Product Category Wheels
Product Number 6162522010
Product Name Solid tyre black plastic
Wheel Type Rubber/Plastic
Maximum Load 551 lbs (250 kg)
Wheel Diameter 9.84 inch (250 mm)
Wheel Width 1.97 inch (50 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 858764 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyurethane
Maximum Load 2205 lbs (1000 kg)
Wheel Diameter 3.23 inch (82 mm)
View Details
Studed Guide Wheel, Size 2, 30.7 Outside Diameter. Material: 52100 Carbon Steel. - A 7Q17M2STA - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 535 to 1057 lbs (243 to 479 kg)
Wheel Diameter 1.21 inch (30.7 mm)
View Details
Pneumatic Tyre Wheel with Welded Steel Centre - BWG300-4 20/76 - Plasticwheels Ltd.
Specs
Wheel Type Pneumatic
Maximum Load 375 lbs (170 kg)
Wheel Diameter 10.24 inch (260 mm)
View Details
Whisper Wheels HD Urethane on Iron Wheel - UW Wheels - RWM Casters Company
Specs
Wheel Type Poly/Metal; Whisper
Maximum Load 1500 to 4100 lbs (680 to 1859 kg)
Wheel Diameter 8 to 12 inch (203 to 305 mm)
View Details