FasTest, Inc. Yoke Style Connectors for Medical Oxygen Filling Applications G950-041A

Description
The FasTest MediMate 950 is a yoke style connector used for medical air applications. MediMate is simple to use with a no twist, no turn approach to filling. Simply connect our product onto your valve and lock into place with a forward movement of the actuator lever and you are ready to fill the cylinder in seconds. The aluminum body and stainless steel actuator piston maximize product performance and service life. Each MediMate is supplied with a straight-flow 180 degree termination port and FDA grade Viton elastomer seals. The elastomer compound used is based upon industry approval and performance characteristics for the application. FasTest offers other elastomer compounds upon request. Designed and manufactured in the USA Rated to 3600 psi Aluminum body, Delrin actuator lever & Stainless steel actuator piston FDA grade Viton elastomer seals Cleaned for oxygen service Weight 18.4 ounces
Description
The FasTest MediMate 950 is a yoke style connector used for medical air applications. MediMate is simple to use with a no twist, no turn approach to filling. Simply connect our product onto your valve and lock into place with a forward movement of the actuator lever and you are ready to fill the cylinder in seconds. The aluminum body and stainless steel actuator piston maximize product performance and service life. Each MediMate is supplied with a straight-flow 180 degree termination port and FDA grade Viton elastomer seals. The elastomer compound used is based upon industry approval and performance characteristics for the application. FasTest offers other elastomer compounds upon request. Designed and manufactured in the USA Rated to 3600 psi Aluminum body, Delrin actuator lever & Stainless steel actuator piston FDA grade Viton elastomer seals Cleaned for oxygen service Weight 18.4 ounces

Suppliers

Company
Product
Description
Supplier Links
Yoke Style Connectors for Medical Oxygen Filling Applications - G950-041A - FasTest, Inc.
Roseville, MN, USA
Yoke Style Connectors for Medical Oxygen Filling Applications
G950-041A
Yoke Style Connectors for Medical Oxygen Filling Applications G950-041A
The FasTest MediMate 950 is a yoke style connector used for medical air applications. MediMate is simple to use with a no twist, no turn approach to filling. Simply connect our product onto your valve and lock into place with a forward movement of the actuator lever and you are ready to fill the cylinder in seconds. The aluminum body and stainless steel actuator piston maximize product performance and service life. Each MediMate is supplied with a straight-flow 180 degree termination port and FDA grade Viton elastomer seals. The elastomer compound used is based upon industry approval and performance characteristics for the application. FasTest offers other elastomer compounds upon request. Designed and manufactured in the USA Rated to 3600 psi Aluminum body, Delrin actuator lever & Stainless steel actuator piston FDA grade Viton elastomer seals Cleaned for oxygen service Weight 18.4 ounces

The FasTest MediMate 950 is a yoke style connector used for medical air applications. MediMate is simple to use with a no twist, no turn approach to filling. Simply connect our product onto your valve and lock into place with a forward movement of the actuator lever and you are ready to fill the cylinder in seconds.

The aluminum body and stainless steel actuator piston maximize product performance and service life. Each MediMate is supplied with a straight-flow 180 degree termination port and FDA grade Viton elastomer seals. The elastomer compound used is based upon industry approval and performance characteristics for the application. FasTest offers other elastomer compounds upon request.

  • Designed and manufactured in the USA
  • Rated to 3600 psi
  • Aluminum body, Delrin actuator lever & Stainless steel actuator piston
  • FDA grade Viton elastomer seals
  • Cleaned for oxygen service
  • Weight 18.4 ounces
Supplier's Site

Technical Specifications

  FasTest, Inc.
Product Category Pressure Test Connectors
Product Number G950-041A
Product Name Yoke Style Connectors for Medical Oxygen Filling Applications
Actuation Method Lever
Unlock Full Specs
to access all available technical data

Similar Products

Smooth - Inside Diameter - Pneumatic - CTSC-001621 - Cincinnati Test Systems, Inc.
Specs
Sealing Method Internal
Pressure Rating 0.0 to 120 psi (0.0 to 84.45 m H2O)
Termination Pneumatic
View Details
Thread and Compression Fitting Quick Connector - HPB-CF06021 - FasTest, Inc.
Specs
Actuation Method Sleeve Actuation
Connection Size 0.3750 inch (9.52 mm)
Pressure Rating 5000 psi (3519 m H2O)
View Details
RAC Industry Quick Connector - TW141L - WEH Technologies Inc.
Specs
Actuation Method Sleeve Actuation
Sealing Method External
Connection Size 15 inch (381 mm)
View Details
Smooth - Inside Diameter - Pneumatic - CTSC-001933 - Cincinnati Test Systems, Inc.
Specs
Sealing Method Internal
Pressure Rating 0.0 to 120 psi (0.0 to 84.45 m H2O)
Termination Pneumatic
View Details