FasTest, Inc. Datasheets for Pressure Test Connectors

Pressure test connectors are mechanical assemblies for leak testing and filling fluids. They comprise a fitting connected to a fluid source, a flow control valve, and a quick connecting fitting to make the connection with the destination assembly.
Pressure Test Connectors: Learn more

Product Name Notes
FasTest's EZ Series Grip & Seal adjustable connectors provide fast, leak-tight connections to expanded tubes for refrigerant charging, evacuation and testing. These new value connectors are the latest innovation for...
FasTest's EZ Series Seal adjustable connectors provide fast, leak-tight connections for pressure and vacuum testing, fluid filling and flushing applications from vacuum to 50 psi (3.44 bar). These new value...
FasTest's G580 inert gas connector is simple to use with a no twist, no turn approach to filling. Simply connect our product onto your valve and lock into place with...
FasTest's G580 RPV inert gas connector is simple to use with a no twist, no turn approach to filling. Simply connect our product onto your valve and lock into place...
FasTest's G590 inert gas connector is simple to use with a no twist, no turn approach to filling. Simply connect our product onto your valve and lock into place with...
FasTest's Industrial G346 gas connector is simple to use with a no twist, no turn approach to filling. Simply connect our product onto your valve and lock into place with...
FasTest's Industrial G540 gas connector is simple to use with a no twist, no turn approach to filling. Simply connect our product onto your valve and lock into place with...
SnapMate Service - High Flow Service Connector The SnapMate service connectors are designed to provide quick connections to CoreMax Valve Cores as well as standard access valves. The Collets grip...
FasTest's HPB Series sleeve actuated connectors are an ideal method for fast, safe and repeatable connections to all types of threads and compression type fittings. Simply push the connector onto...
FasTest's FasMate series of lever, thumb valve and pneumatically actuated connectors are an ideal method for fast, safe and repeatable connections to all types of external threads. Simply squeeze the...
FasTest's FasMate series of lever, thumb valve and pneumatically actuated connectors are an ideal method for fast, safe and repeatable connections to all types of internal threads. Simply squeeze the...
FasTest's Lever Series connectors are an ideal method for fast, safe and repeatable connections to all types of transmitters. Simply squeeze the lever and insert into the 1/4" threaded test...
FasTest's new Refrigeration Quick Disconnect (RQD) takes the pressure out of connecting to refrigerant lines for charging or evacuating cooling appliances and applications. The RQD'sunique lever action...
Connectors for a Variety of Tube Features The 70 Series connectors have a sliding sleeve and threaded collet design for instantly sealed connections from vacuum to 750 psi. The design...
FasTest’s G540 medical oxygen and industrial connector is simple to use with a no twist, no turn approach to filling. Simply connect our product onto your valve and lock into...
The FasTest 60 Series connectors are the preferred method for fast, safe and repeatable connections to a variety of thread profiles used in the process and manufacturing industries for filling,...
The FasTest 60 Seriesconnectors are the preferred method for fast, safe and repeatable connections to a variety of thread profiles used in the process and manufacturing industries for filling,...
The FasTest LuerMate Series 60M Style connectors are the preferred method for fast, safe and repeatable connections to all standard Luers used in the medical manufacturing industry for leak and...
The JXL Series provides quick and effortless connections for tubing especially copper, steel and aluminum tubes that are used with refrigerant based products. The unique collet gripping and sealing design...
The FasTest MediMate 870 is a yoke style connector used for medical oxygen applications. MediMate is simple to use with a no twist, no turn approach to filling. Simply connect...
The FasTest MediMate 950 is a yoke style connector used for medical air applications. MediMate is simple to use with a no twist, no turn approach to filling. Simply connect...
The JNL Series provides quick and effortless connections for tubing esp., copper, steel, and aluminum tubes that are used with refrigerant based products. The unique collet gripping and sealing design...
The HPG580 was designed with vacuum optimized internal geometry that allows for reliable filling and a setup process that is 90% faster than using twist-on fittings. The industry leading 1×10-9...
Connectors for Expanded Tubes The MBE Series (Ball Grip) and MRE Series (Ring Grip) connectors make reliable, leak tight connections for vacuum or pressure applications up to 625 psi. Designed...