Cincinnati Test Systems, Inc. Body Only - Inside Diameter - Pneumatic CTSC-001889

Description
The CI37-E4.0 Body Only (no main seal kit) is a pneumatically actuated connector with a 4" extension is designed to seal onto the inside diameter (ID) of a port, tube, or fitting and is available in a variety of sealing ranges from 2.165" to 2.585" (55 mm to 65.7 mm). Choose the correct main seal kit range for your application. (Note: The image is not currently a direct resemblance of product. Please rely on the 3D model until the correct image is uploaded.)
Request a Quote
Description
The CI37-E4.0 Body Only (no main seal kit) is a pneumatically actuated connector with a 4" extension is designed to seal onto the inside diameter (ID) of a port, tube, or fitting and is available in a variety of sealing ranges from 2.165" to 2.585" (55 mm to 65.7 mm). Choose the correct main seal kit range for your application. (Note: The image is not currently a direct resemblance of product. Please rely on the 3D model until the correct image is uploaded.)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Body Only - Inside Diameter - Pneumatic - CTSC-001889 - Cincinnati Test Systems, Inc.
Harrison, OH, United States
Body Only - Inside Diameter - Pneumatic
CTSC-001889
Body Only - Inside Diameter - Pneumatic CTSC-001889
The CI37-E4.0 Body Only (no main seal kit) is a pneumatically actuated connector with a 4" extension is designed to seal onto the inside diameter (ID) of a port, tube, or fitting and is available in a variety of sealing ranges from 2.165" to 2.585" (55 mm to 65.7 mm). Choose the correct main seal kit range for your application. (Note: The image is not currently a direct resemblance of product. Please rely on the 3D model until the correct image is uploaded.)

The CI37-E4.0 Body Only (no main seal kit) is a pneumatically actuated connector with a 4" extension is designed to seal onto the inside diameter (ID) of a port, tube, or fitting and is available in a variety of sealing ranges from 2.165" to 2.585" (55 mm to 65.7 mm). Choose the correct main seal kit range for your application. (Note: The image is not currently a direct resemblance of product. Please rely on the 3D model until the correct image is uploaded.)

Supplier's Site

Technical Specifications

  Cincinnati Test Systems, Inc.
Product Category Pressure Test Connectors
Product Number CTSC-001889
Product Name Body Only - Inside Diameter - Pneumatic
Sealing Method Internal
Unlock Full Specs
to access all available technical data

Similar Products

Smooth - Inside Diameter - Pneumatic - CTSC-001810 - Cincinnati Test Systems, Inc.
Specs
Sealing Method Internal
Pressure Rating 0.0 to 120 psi (0.0 to 84.45 m H2O)
Termination Pneumatic
View Details
Body Only - Inside Diameter - Pneumatic - CTSC-001826 - Cincinnati Test Systems, Inc.
Specs
Sealing Method Internal
Pressure Rating 0.0 to 120 psi (0.0 to 84.45 m H2O)
Termination Pneumatic
View Details
Main Seal Kit (pneumatic) - Threaded - Inside Diameter - CTSC-001731 - Cincinnati Test Systems, Inc.
Specs
Sealing Method Internal
View Details
Smooth - Inside Diameter - Pneumatic - CTSC-002091 - Cincinnati Test Systems, Inc.
Specs
Sealing Method Internal
Pressure Rating 0.0 to 120 psi (0.0 to 84.45 m H2O)
Termination Pneumatic
View Details