FasTest, Inc. Yoke Style Connectors for Medical Oxygen Filling Applications G870-041A

Description
The FasTest MediMate 870 is a yoke style connector used for medical oxygen applications. MediMate is simple to use with a no twist, no turn approach to filling. Simply connect our product onto your valve and lock into place with a forward movement of the actuator lever and you are ready to fill the cylinder in seconds. It has an aluminum body and stainless steel actuator piston to maximize product performance and service life. Each MediMate is supplied with a straight-flow 180 degree termination port and FDA grade Viton elastomer seals. The elastomer compound used is based upon industry approval and performance characteristics for the application. FasTest offers other elastomer compounds upon request. Rated to 3600 psi Aluminum body, Delrin actuator lever & Stainless steel actuator piston Brass body style available, please consult FasTest FDA grade Viton elastomer seals Cleaned for oxygen service Weight 18.4 ounces
Description
The FasTest MediMate 870 is a yoke style connector used for medical oxygen applications. MediMate is simple to use with a no twist, no turn approach to filling. Simply connect our product onto your valve and lock into place with a forward movement of the actuator lever and you are ready to fill the cylinder in seconds. It has an aluminum body and stainless steel actuator piston to maximize product performance and service life. Each MediMate is supplied with a straight-flow 180 degree termination port and FDA grade Viton elastomer seals. The elastomer compound used is based upon industry approval and performance characteristics for the application. FasTest offers other elastomer compounds upon request. Rated to 3600 psi Aluminum body, Delrin actuator lever & Stainless steel actuator piston Brass body style available, please consult FasTest FDA grade Viton elastomer seals Cleaned for oxygen service Weight 18.4 ounces

Suppliers

Company
Product
Description
Supplier Links
Yoke Style Connectors for Medical Oxygen Filling Applications - G870-041A - FasTest, Inc.
Roseville, MN, USA
Yoke Style Connectors for Medical Oxygen Filling Applications
G870-041A
Yoke Style Connectors for Medical Oxygen Filling Applications G870-041A
The FasTest MediMate 870 is a yoke style connector used for medical oxygen applications. MediMate is simple to use with a no twist, no turn approach to filling. Simply connect our product onto your valve and lock into place with a forward movement of the actuator lever and you are ready to fill the cylinder in seconds. It has an aluminum body and stainless steel actuator piston to maximize product performance and service life. Each MediMate is supplied with a straight-flow 180 degree termination port and FDA grade Viton elastomer seals. The elastomer compound used is based upon industry approval and performance characteristics for the application. FasTest offers other elastomer compounds upon request. Rated to 3600 psi Aluminum body, Delrin actuator lever & Stainless steel actuator piston Brass body style available, please consult FasTest FDA grade Viton elastomer seals Cleaned for oxygen service Weight 18.4 ounces

The FasTest MediMate 870 is a yoke style connector used for medical oxygen applications. MediMate is simple to use with a no twist, no turn approach to filling. Simply connect our product onto your valve and lock into place with a forward movement of the actuator lever and you are ready to fill the cylinder in seconds.

It has an aluminum body and stainless steel actuator piston to maximize product performance and service life. Each MediMate is supplied with a straight-flow 180 degree termination port and FDA grade Viton elastomer seals. The elastomer compound used is based upon industry approval and performance characteristics for the application. FasTest offers other elastomer compounds upon request.

  • Rated to 3600 psi
  • Aluminum body, Delrin actuator lever & Stainless steel actuator piston
  • Brass body style available, please consult FasTest
  • FDA grade Viton elastomer seals
  • Cleaned for oxygen service
  • Weight 18.4 ounces
Supplier's Site

Technical Specifications

  FasTest, Inc.
Product Category Pressure Test Connectors
Product Number G870-041A
Product Name Yoke Style Connectors for Medical Oxygen Filling Applications
Actuation Method Lever
Unlock Full Specs
to access all available technical data

Similar Products

Quick Connector - Internal and External Threads - FNVR-108D021 - FasTest, Inc.
Specs
Actuation Method Automatic
Sealing Method Internal
Pressure Rating 2500 psi (1759 m H2O)
View Details
WEH® Connector for Pressure and Vacuum Tests - Type TW02 - WEH Technologies Inc.
Specs
Actuation Method Sleeve Actuation
Sealing Method External
Connection Size 0.1250 to 2.5 inch (3.17 to 63.5 mm)
View Details
Quick Connector - Internal and External Threads - FXP-06A061 - FasTest, Inc.
Specs
Actuation Method Automatic
Sealing Method External
Pressure Rating 5000 psi (3519 m H2O)
View Details
Quick Connector Fuel Connector - TW714 - WEH Technologies Inc.
Specs
Actuation Method Sleeve Actuation
Sealing Method Internal
Connection Size 0.1250 inch (3.17 mm)
View Details