WEH Technologies Inc. WEH® Connector for Pressure and Vacuum Tests Type TW02

Description
WEH® Connector TW02 for testing of external tubes and hoses, pneumatical actuation, vacuum up to max. 510 psi The WEH® TW02 Quick Connector reliably and quickly seals tubes, hoses and malely threaded components. Fitted with elastomer seals, the TW02 is ideal for sealing out of round and rough surfaces and clearing large tolerances on the test piece.Because of the pneumatic actuation, the connector is particularly well suited for automation of test procedures. The connector only clamps itself firmly over the sealing rubber of the test piece, but does not have any retaining function. Therefore a fixture must be used. When using hose connections, the WEH® TW02 is additionally equipped with a counterholder. Special versions, e.g. twin connectors for sealing ports in close proximity to each other are available on request. Features Connection in seconds - Just PUSH to connect No tapes, no thread sealants, no hand tightening required Sealing irregular or rough surfaces Simple seal replacement Ergonomic design High-grade materials
Description
WEH® Connector TW02 for testing of external tubes and hoses, pneumatical actuation, vacuum up to max. 510 psi The WEH® TW02 Quick Connector reliably and quickly seals tubes, hoses and malely threaded components. Fitted with elastomer seals, the TW02 is ideal for sealing out of round and rough surfaces and clearing large tolerances on the test piece.Because of the pneumatic actuation, the connector is particularly well suited for automation of test procedures. The connector only clamps itself firmly over the sealing rubber of the test piece, but does not have any retaining function. Therefore a fixture must be used. When using hose connections, the WEH® TW02 is additionally equipped with a counterholder. Special versions, e.g. twin connectors for sealing ports in close proximity to each other are available on request. Features Connection in seconds - Just PUSH to connect No tapes, no thread sealants, no hand tightening required Sealing irregular or rough surfaces Simple seal replacement Ergonomic design High-grade materials

Suppliers

Company
Product
Description
Supplier Links
WEH® Connector for Pressure and Vacuum Tests - Type TW02 - WEH Technologies Inc.
Katy, TX, USA
WEH® Connector for Pressure and Vacuum Tests
Type TW02
WEH® Connector for Pressure and Vacuum Tests Type TW02
WEH® Connector TW02 for testing of external tubes and hoses, pneumatical actuation, vacuum up to max. 510 psi The WEH® TW02 Quick Connector reliably and quickly seals tubes, hoses and malely threaded components. Fitted with elastomer seals, the TW02 is ideal for sealing out of round and rough surfaces and clearing large tolerances on the test piece.Because of the pneumatic actuation, the connector is particularly well suited for automation of test procedures. The connector only clamps itself firmly over the sealing rubber of the test piece, but does not have any retaining function. Therefore a fixture must be used. When using hose connections, the WEH® TW02 is additionally equipped with a counterholder. Special versions, e.g. twin connectors for sealing ports in close proximity to each other are available on request. Features Connection in seconds - Just PUSH to connect No tapes, no thread sealants, no hand tightening required Sealing irregular or rough surfaces Simple seal replacement Ergonomic design High-grade materials

WEH® Connector TW02 for testing of external tubes and hoses, pneumatical actuation, vacuum up to max. 510 psi

The WEH® TW02 Quick Connector reliably and quickly seals tubes, hoses and malely threaded components. Fitted with elastomer seals, the TW02 is ideal for sealing out of round and rough surfaces and clearing large tolerances on the test piece.Because of the pneumatic actuation, the connector is particularly well suited for automation of test procedures. The connector only clamps itself firmly over the sealing rubber of the test piece, but does not have any retaining function. Therefore a fixture must be used.
When using hose connections, the WEH® TW02 is additionally equipped with a counterholder.
Special versions, e.g. twin connectors for sealing ports in close proximity to each other are available on request.

Features

  • Connection in seconds - Just PUSH to connect
  • No tapes, no thread sealants, no hand tightening required
  • Sealing irregular or rough surfaces
  • Simple seal replacement
  • Ergonomic design
  • High-grade materials
Supplier's Site

Technical Specifications

  WEH Technologies Inc.
Product Category Pressure Test Connectors
Product Number Type TW02
Product Name WEH® Connector for Pressure and Vacuum Tests
Actuation Method Sleeve Actuation
Unlock Full Specs
to access all available technical data

Similar Products

Threaded - Inside Diameter - Pneumatic - CTSC-001845 - Cincinnati Test Systems, Inc.
Specs
Sealing Method Internal
Pressure Rating 0.0 to 120 psi (0.0 to 84.45 m H2O)
Termination Pneumatic
View Details
Quick Connector - Internal and External Threads - FNVR-022021 - FasTest, Inc.
Specs
Actuation Method Automatic
Sealing Method Internal
Connection Size 0.1250 inch (3.17 mm)
View Details
RAC Industry Quick Connector - TW141L - WEH Technologies Inc.
Specs
Actuation Method Sleeve Actuation
Sealing Method External
Connection Size 15 inch (381 mm)
View Details
Smooth - Inside Diameter - Pneumatic - CTSC-001652 - Cincinnati Test Systems, Inc.
Specs
Sealing Method Internal
Pressure Rating 0.0 to 120 psi (0.0 to 84.45 m H2O)
Termination Pneumatic
View Details