Fargo Controls, Inc. Extreme Sensing Distance Inductive Sensor X0072

Description
Features: Larger operating distance then standard sensors Short circuit & reverse polarity protection Protection degree IP67: dust tight and protection from the effects of immersion LED function indicator
Request a Quote
Description
Features: Larger operating distance then standard sensors Short circuit & reverse polarity protection Protection degree IP67: dust tight and protection from the effects of immersion LED function indicator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Extreme Sensing Distance Inductive Sensor, part number X0072, from Fargo Controls, Inc. features a sensing distance of up to 50 mm, adjustable for various applications. It operates on a power supply range of 10 to 30 Vdc and supports a maximum switching current of 200 mA. The sensor is designed with short circuit and reverse polarity protection, ensuring reliability in various environments. It has a protection degree of IP67, making it dust-tight and resistant to immersion in water. The operating temperature range is from -20 to +70 °C, and it includes an LED function indicator for easy status monitoring. The sensor's case is made of nickel-plated brass, and it is suitable for semi-flush mounting. The output connection is compatible with Connector C, and additional output functions are available upon request.

Datasheet Summary
Powered by GS/AI

The Extreme Sensing Distance Inductive Sensor, part number X0072, from Fargo Controls, Inc. features a sensing distance of up to 50 mm, adjustable for various applications. It operates on a power supply range of 10 to 30 Vdc and supports a maximum switching current of 200 mA. The sensor is designed with short circuit and reverse polarity protection, ensuring reliability in various environments. It has a protection degree of IP67, making it dust-tight and resistant to immersion in water. The operating temperature range is from -20 to +70 °C, and it includes an LED function indicator for easy status monitoring. The sensor's case is made of nickel-plated brass, and it is suitable for semi-flush mounting. The output connection is compatible with Connector C, and additional output functions are available upon request.

Suppliers

Company
Product
Description
Supplier Links
Extreme Sensing Distance Inductive Sensor - X0072 - Fargo Controls, Inc.
Eatontown, NJ, USA
Extreme Sensing Distance Inductive Sensor
X0072
Extreme Sensing Distance Inductive Sensor X0072
Features: Larger operating distance then standard sensors Short circuit & reverse polarity protection Protection degree IP67: dust tight and protection from the effects of immersion LED function indicator

Features:

  • Larger operating distance then standard sensors
  • Short circuit & reverse polarity protection
  • Protection degree IP67: dust tight and protection from the effects of immersion
  • LED function indicator
Supplier's Site Datasheet

Technical Specifications

  Fargo Controls, Inc.
Product Category Proximity Sensors
Product Number X0072
Product Name Extreme Sensing Distance Inductive Sensor
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 1.97 inch (50 mm)
Operating Temperature -13 to 167 F (-25 to 75 C)
Power Requirements DC Powered
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular DC 3 Wire Inductive Proximity Sensor - S3782 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Rectangular
Operation Distance 0.0787 inch (2 mm)
View Details
Analog Output Inductive Proximity Sensors - S6142 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.7874 inch (0.0 to 20 mm)
View Details
18 mm Stainless Steel DC Photoelectric Sensor - S4050 - Fargo Controls, Inc.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Threaded Barrel
Operation Distance 7.87 inch (200 mm)
View Details
Rectangular DC 3 Wire Inductive Proximity Sensor - S3780 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Rectangular
Operation Distance 0.0787 inch (2 mm)
View Details