Fargo Controls, Inc. NAMUR Inductive Proximity Sensor S3252

Description
Working Principle These sensors act as a variable resistor. With the active surface free, they have a low output resistance. In the presence of a metal target the output resistance is high. The resulting variation in the current is used to control a signal amplifier. Technical Characteristics Nominal voltage: 8 Vdc (7,7 - 9V) - Load resistance 1K ohms Output current: In the presence of metals < 1 mA Output current: In the absence of metals > 3 mA These sensors can be used in a variable voltage field from 5 to 30 Vdc. Amplifiers All the NAMUR sensors can operate in connection with the following amplifiers: ALNC type for 1 sensor; ALTP delayed type for 1 sensor or ALN2 type for 2 sensors. Furthermore, they can be connected to the electronic rotation controls CRTP. Features: Conforming to NAMUR standards (DIN 19234) Pre-wired cable or connector models CE Compliant to the EMC directive
Request a Quote Datasheet
Description
Working Principle These sensors act as a variable resistor. With the active surface free, they have a low output resistance. In the presence of a metal target the output resistance is high. The resulting variation in the current is used to control a signal amplifier. Technical Characteristics Nominal voltage: 8 Vdc (7,7 - 9V) - Load resistance 1K ohms Output current: In the presence of metals < 1 mA Output current: In the absence of metals > 3 mA These sensors can be used in a variable voltage field from 5 to 30 Vdc. Amplifiers All the NAMUR sensors can operate in connection with the following amplifiers: ALNC type for 1 sensor; ALTP delayed type for 1 sensor or ALN2 type for 2 sensors. Furthermore, they can be connected to the electronic rotation controls CRTP. Features: Conforming to NAMUR standards (DIN 19234) Pre-wired cable or connector models CE Compliant to the EMC directive
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NAMUR Inductive Proximity Sensor - S3252 - Fargo Controls, Inc.
Eatontown, NJ, USA
NAMUR Inductive Proximity Sensor
S3252
NAMUR Inductive Proximity Sensor S3252
Working Principle These sensors act as a variable resistor. With the active surface free, they have a low output resistance. In the presence of a metal target the output resistance is high. The resulting variation in the current is used to control a signal amplifier. Technical Characteristics Nominal voltage: 8 Vdc (7,7 - 9V) - Load resistance 1K ohms Output current: In the presence of metals < 1 mA Output current: In the absence of metals > 3 mA These sensors can be used in a variable voltage field from 5 to 30 Vdc. Amplifiers All the NAMUR sensors can operate in connection with the following amplifiers: ALNC type for 1 sensor; ALTP delayed type for 1 sensor or ALN2 type for 2 sensors. Furthermore, they can be connected to the electronic rotation controls CRTP. Features: Conforming to NAMUR standards (DIN 19234) Pre-wired cable or connector models CE Compliant to the EMC directive

Working Principle

These sensors act as a variable resistor. With the active surface free, they have a low output resistance. In the presence of a metal target the output resistance is high. The resulting variation in the current is used to control a signal amplifier.

Technical Characteristics

Nominal voltage: 8 Vdc (7,7 - 9V) - Load resistance 1K ohms Output current: In the presence of metals < 1 mA Output current: In the absence of metals > 3 mA These sensors can be used in a variable voltage field from 5 to 30 Vdc.

Amplifiers

All the NAMUR sensors can operate in connection with the following amplifiers: ALNC type for 1 sensor; ALTP delayed type for 1 sensor or ALN2 type for 2 sensors. Furthermore, they can be connected to the electronic rotation controls CRTP.

Features:

  • Conforming to NAMUR standards (DIN 19234)
  • Pre-wired cable or connector models
  • CE Compliant to the EMC directive
Supplier's Site Datasheet

Technical Specifications

  Fargo Controls, Inc.
Product Category Proximity Sensors
Product Number S3252
Product Name NAMUR Inductive Proximity Sensor
Sensor Technology Inductive Proximity Sensor
Body Shape Rectangular
Operation Distance 0.1575 inch (4 mm)
Switching Frequency 2 kHz
Unlock Full Specs
to access all available technical data

Similar Products

8 mm Diameter DC 3 Wire
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0787 inch (2 mm)
View Details
Rectangular DC 3/4 & AC 2 Wire Inductive Proximity Sensor - S3170 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Rectangular
Operation Distance 0.1575 inch (4 mm)
View Details
Fork Shape DC Photoelectric Sensor - S4392 - Fargo Controls, Inc.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Slot
Operation Distance 0.5118 inch (13 mm)
View Details
Rectangular DC 3 Wire Inductive Proximity Sensor - S3786 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Rectangular
Operation Distance 0.0787 inch (2 mm)
View Details