Fargo Controls, Inc. 5 mm Diameter DC 3 Wire Inductive Proximity Sensor S3521

Description
Features: Stainless steel case Short circuit & reverse polarity protection Protection degree IP67: dust tight and protection from the effects of immersion LED function indicator 5 and 10 meter cable lengths available upon erquest
Request a Quote
Description
Features: Stainless steel case Short circuit & reverse polarity protection Protection degree IP67: dust tight and protection from the effects of immersion LED function indicator 5 and 10 meter cable lengths available upon erquest
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S3521 is a 5 mm diameter, DC 3-wire inductive proximity sensor with a stainless steel case and IP67 protection against dust and immersion. It features an LED function indicator, short circuit protection, and reverse polarity protection. The sensor has a nominal operating distance of 0.8 mm, operates on a 10 to 30 Vdc power supply, and supports a maximum switching current of 150 mA. The voltage drop when active is less than 1.4 V, with an operating frequency of 2 kHz, repeatability of ±3% of Sn, and hysteresis under 10%. It is flush mountable, functions in temperatures from -25 to +70 °C, and includes a 2-meter pigtail cable with a C1 connector.

Datasheet Summary
Powered by GS/AI

The S3521 is a 5 mm diameter, DC 3-wire inductive proximity sensor with a stainless steel case and IP67 protection against dust and immersion. It features an LED function indicator, short circuit protection, and reverse polarity protection. The sensor has a nominal operating distance of 0.8 mm, operates on a 10 to 30 Vdc power supply, and supports a maximum switching current of 150 mA. The voltage drop when active is less than 1.4 V, with an operating frequency of 2 kHz, repeatability of ±3% of Sn, and hysteresis under 10%. It is flush mountable, functions in temperatures from -25 to +70 °C, and includes a 2-meter pigtail cable with a C1 connector.

Suppliers

Company
Product
Description
Supplier Links
5 mm Diameter DC 3 Wire Inductive Proximity Sensor - S3521 - Fargo Controls, Inc.
Eatontown, NJ, USA
5 mm Diameter DC 3 Wire Inductive Proximity Sensor
S3521
5 mm Diameter DC 3 Wire Inductive Proximity Sensor S3521
Features: Stainless steel case Short circuit & reverse polarity protection Protection degree IP67: dust tight and protection from the effects of immersion LED function indicator 5 and 10 meter cable lengths available upon erquest

Features:

  • Stainless steel case
  • Short circuit & reverse polarity protection
  • Protection degree IP67: dust tight and protection from the effects of immersion
  • LED function indicator
  • 5 and 10 meter cable lengths available upon erquest
Supplier's Site Datasheet

Technical Specifications

  Fargo Controls, Inc.
Product Category Proximity Sensors
Product Number S3521
Product Name 5 mm Diameter DC 3 Wire Inductive Proximity Sensor
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0315 inch (0.8000 mm)
Switching Frequency 2 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
Unlock Full Specs
to access all available technical data

Similar Products

NAMUR Inductive Proximity Sensor - S3242 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0394 inch (1 mm)
View Details
30 mm Diameter DC 3/4 Wire Inductive Proximity Sensor - S3477 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.5906 inch (15 mm)
View Details
Rectangular Inductive Sensors - IR17PU5PO - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Rectangular
Operation Distance 0.1969 inch (5 mm)
View Details
NAMUR Inductive Proximity Sensor - S3260 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0394 inch (1 mm)
View Details