Fargo Controls, Inc. 30 mm Diameter AC/DC Capacitive Sensor S5183

Description
FEATURES: Short circuit & reverse polarity protection Protection degree IP67: dust tight and protection from the effects of immersion LED function indicator 5 and 10 meter cable lengths available upon request
Request a Quote
Description
FEATURES: Short circuit & reverse polarity protection Protection degree IP67: dust tight and protection from the effects of immersion LED function indicator 5 and 10 meter cable lengths available upon request
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 30 mm Diameter AC/DC Capacitive Sensor from Fargo Controls, Inc. is designed for reliable sensing applications with a protection degree of IP67, ensuring it is dust-tight and resistant to immersion. It features short circuit and reverse polarity protection, enhancing its durability in various environments. The sensor operates within a power supply range of 10 to 60 Vdc and supports a maximum switching current of 200 mA. Its adjustable operating distance ranges from 0 to 25 mm, allowing for flexibility in different applications. The sensor is constructed with a nickel-plated brass case and is suitable for operating temperatures between -20 to +70 ¬8C. Additionally, it includes an LED function indicator for easy status monitoring and offers cable lengths of 5 and 10 meters upon request. This sensor is suitable for applications requiring precise detection of both conductive and non-conductive materials.

Datasheet Summary
Powered by GS/AI

The 30 mm Diameter AC/DC Capacitive Sensor from Fargo Controls, Inc. is designed for reliable sensing applications with a protection degree of IP67, ensuring it is dust-tight and resistant to immersion. It features short circuit and reverse polarity protection, enhancing its durability in various environments. The sensor operates within a power supply range of 10 to 60 Vdc and supports a maximum switching current of 200 mA. Its adjustable operating distance ranges from 0 to 25 mm, allowing for flexibility in different applications. The sensor is constructed with a nickel-plated brass case and is suitable for operating temperatures between -20 to +70 ¬8C. Additionally, it includes an LED function indicator for easy status monitoring and offers cable lengths of 5 and 10 meters upon request. This sensor is suitable for applications requiring precise detection of both conductive and non-conductive materials.

Suppliers

Company
Product
Description
Supplier Links
30 mm Diameter AC/DC Capacitive Sensor - S5183 - Fargo Controls, Inc.
Eatontown, NJ, USA
30 mm Diameter AC/DC Capacitive Sensor
S5183
30 mm Diameter AC/DC Capacitive Sensor S5183
FEATURES: Short circuit & reverse polarity protection Protection degree IP67: dust tight and protection from the effects of immersion LED function indicator 5 and 10 meter cable lengths available upon request

FEATURES:

  • Short circuit & reverse polarity protection
  • Protection degree IP67: dust tight and protection from the effects of immersion
  • LED function indicator
  • 5 and 10 meter cable lengths available upon request
Supplier's Site Datasheet

Technical Specifications

  Fargo Controls, Inc.
Product Category Proximity Sensors
Product Number S5183
Product Name 30 mm Diameter AC/DC Capacitive Sensor
Sensor Technology Capacitive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.9843 inch (25 mm)
Operating Temperature -4 to 158 F (-20 to 70 C)
Unlock Full Specs
to access all available technical data

Similar Products

Fork Shape DC Photoelectric Sensor - S4391 - Fargo Controls, Inc.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Slot
Operation Distance 0.5118 inch (13 mm)
View Details
Ring DC 4 Wire Inductive Ring Sensor - S3200R - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Ring
Operation Distance 0.1969 inch (5 mm)
View Details
12 mm Diameter Inductive Sensor - I12M2NOC - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0787 inch (2 mm)
View Details
Rectangular DC 3/4 Wire Inductive Proximity Sensor - S3177 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Rectangular
Operation Distance 0.1969 inch (5 mm)
View Details