Fargo Controls, Inc. 18 mm Stainless Steel, DC S4080

Description
Features: Stainless steel housing Programmable output NPN/PNP Sensitivity adjustment standard LED function indicators Short circuit & reverse polarity protection Pre-wired cable or connector models Compliant to the EMC directive Protection degree IP67: dust tight and protection from the effects of immersion
Request a Quote
Description
Features: Stainless steel housing Programmable output NPN/PNP Sensitivity adjustment standard LED function indicators Short circuit & reverse polarity protection Pre-wired cable or connector models Compliant to the EMC directive Protection degree IP67: dust tight and protection from the effects of immersion
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S4080 is an 18 mm photoelectric sensor from Fargo Controls, Inc., featuring a stainless steel housing suitable for various industrial applications. It operates on a DC power supply ranging from 10 to 30 V and supports both NPN and PNP programmable outputs. The sensor includes standard sensitivity adjustment and is equipped with LED indicators for function status. It offers short circuit and reverse polarity protection, ensuring reliable operation in demanding environments. The S4080 is rated IP67, providing dust-tight protection and resistance to immersion in water. Its operating temperature range is from -20 to +50 ¬8C, making it versatile for different conditions. The maximum sensing distance is 1500 cm, and it can handle an operating frequency of up to 700 Hz.

Datasheet Summary
Powered by GS/AI

The S4080 is an 18 mm photoelectric sensor from Fargo Controls, Inc., featuring a stainless steel housing suitable for various industrial applications. It operates on a DC power supply ranging from 10 to 30 V and supports both NPN and PNP programmable outputs. The sensor includes standard sensitivity adjustment and is equipped with LED indicators for function status. It offers short circuit and reverse polarity protection, ensuring reliable operation in demanding environments. The S4080 is rated IP67, providing dust-tight protection and resistance to immersion in water. Its operating temperature range is from -20 to +50 ¬8C, making it versatile for different conditions. The maximum sensing distance is 1500 cm, and it can handle an operating frequency of up to 700 Hz.

Suppliers

Company
Product
Description
Supplier Links
18 mm Stainless Steel, DC - S4080 - Fargo Controls, Inc.
Eatontown, NJ, USA
18 mm Stainless Steel, DC
S4080
18 mm Stainless Steel, DC S4080
Features: Stainless steel housing Programmable output NPN/PNP Sensitivity adjustment standard LED function indicators Short circuit & reverse polarity protection Pre-wired cable or connector models Compliant to the EMC directive Protection degree IP67: dust tight and protection from the effects of immersion

Features:

  • Stainless steel housing
  • Programmable output NPN/PNP
  • Sensitivity adjustment standard
  • LED function indicators
  • Short circuit & reverse polarity protection
  • Pre-wired cable or connector models
  • Compliant to the EMC directive
  • Protection degree IP67: dust tight and protection from the effects of immersion
Supplier's Site Datasheet

Technical Specifications

  Fargo Controls, Inc.
Product Category Photoelectric Sensors
Product Number S4080
Product Name 18 mm Stainless Steel, DC
Body Shape Cylindrical
Operation Distance 591 inch (15000 mm)
Operating Temperature -4 to 122 F (-20 to 50 C)
Power Requirements DC Powered
Unlock Full Specs
to access all available technical data