Fargo Controls, Inc. Capacitive NO/NC Selectable AC/DC Sensor S5141

Description
Features NO/NC output selector switch AC/DC power supply Sensing of metallic and non-metallic objects Adjustable operating distance Cylindrical threaded metal or plastic casing Short circuit protection up to 50V in DC LED indication of the output logic status Cable and connector versions Protective housing available for mounting into containers CE Compliant to the EMC directive RoHS Compliant DESCRIPTION Capacitive sensors are used to detect metallic and non-metallic objects (liquid, plastic, wooden materials and so on). These capacitive sensors have a normally open or normally closed output selector switch and operate on a wide voltage range, 20 - 250 V AC/DC. This greatly reduces the need to keep multiple sensors in stock. These models are also not polarity sensitive so there is no complicated wiring or a need to reverse wiring to change the output. Their housing consists of a cylindrical threaded metal or plastic 30 mm diameter case. They are dust and water tight as well as shock and vibration resistant. All models feature LED indication of the output status and short circuit protection up to 50V in DC. A screw placed on the sensor allows regulation of the operating distance. This sensitivity regulation is useful in applications, such as detection of full containers and non-detection of empty containers. A waterproof protective housing is available. This housing is made of a non-toxic material (POM) and has a standard 1 1/2" GAS threaded fitting for mounting into a container. This housing permits a sensor to be rapidly removed for testing without the loss of material and protects the sensor from abrasion. The use of the housing can help to eliminate variation in the sensitivity of the sensor due to deposits of material. OPERATING PRINCIPLE Capacitive proximity sensors use the variation of the parasitic capacity that develops between the sensor and the object being detected. When the object is at a preset distance from the sensitive side of the sensor, an electronic circuit inside the sensor begins to oscillate. The rise or fall of such oscillation is identified by a threshold circuit that drives an amplifier for the operation of an external load.
Request a Quote Datasheet
Description
Features NO/NC output selector switch AC/DC power supply Sensing of metallic and non-metallic objects Adjustable operating distance Cylindrical threaded metal or plastic casing Short circuit protection up to 50V in DC LED indication of the output logic status Cable and connector versions Protective housing available for mounting into containers CE Compliant to the EMC directive RoHS Compliant DESCRIPTION Capacitive sensors are used to detect metallic and non-metallic objects (liquid, plastic, wooden materials and so on). These capacitive sensors have a normally open or normally closed output selector switch and operate on a wide voltage range, 20 - 250 V AC/DC. This greatly reduces the need to keep multiple sensors in stock. These models are also not polarity sensitive so there is no complicated wiring or a need to reverse wiring to change the output. Their housing consists of a cylindrical threaded metal or plastic 30 mm diameter case. They are dust and water tight as well as shock and vibration resistant. All models feature LED indication of the output status and short circuit protection up to 50V in DC. A screw placed on the sensor allows regulation of the operating distance. This sensitivity regulation is useful in applications, such as detection of full containers and non-detection of empty containers. A waterproof protective housing is available. This housing is made of a non-toxic material (POM) and has a standard 1 1/2" GAS threaded fitting for mounting into a container. This housing permits a sensor to be rapidly removed for testing without the loss of material and protects the sensor from abrasion. The use of the housing can help to eliminate variation in the sensitivity of the sensor due to deposits of material. OPERATING PRINCIPLE Capacitive proximity sensors use the variation of the parasitic capacity that develops between the sensor and the object being detected. When the object is at a preset distance from the sensitive side of the sensor, an electronic circuit inside the sensor begins to oscillate. The rise or fall of such oscillation is identified by a threshold circuit that drives an amplifier for the operation of an external load.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitive NO/NC Selectable AC/DC Sensor - S5141 - Fargo Controls, Inc.
Eatontown, NJ, USA
Capacitive NO/NC Selectable AC/DC Sensor
S5141
Capacitive NO/NC Selectable AC/DC Sensor S5141
Features NO/NC output selector switch AC/DC power supply Sensing of metallic and non-metallic objects Adjustable operating distance Cylindrical threaded metal or plastic casing Short circuit protection up to 50V in DC LED indication of the output logic status Cable and connector versions Protective housing available for mounting into containers CE Compliant to the EMC directive RoHS Compliant DESCRIPTION Capacitive sensors are used to detect metallic and non-metallic objects (liquid, plastic, wooden materials and so on). These capacitive sensors have a normally open or normally closed output selector switch and operate on a wide voltage range, 20 - 250 V AC/DC. This greatly reduces the need to keep multiple sensors in stock. These models are also not polarity sensitive so there is no complicated wiring or a need to reverse wiring to change the output. Their housing consists of a cylindrical threaded metal or plastic 30 mm diameter case. They are dust and water tight as well as shock and vibration resistant. All models feature LED indication of the output status and short circuit protection up to 50V in DC. A screw placed on the sensor allows regulation of the operating distance. This sensitivity regulation is useful in applications, such as detection of full containers and non-detection of empty containers. A waterproof protective housing is available. This housing is made of a non-toxic material (POM) and has a standard 1 1/2" GAS threaded fitting for mounting into a container. This housing permits a sensor to be rapidly removed for testing without the loss of material and protects the sensor from abrasion. The use of the housing can help to eliminate variation in the sensitivity of the sensor due to deposits of material. OPERATING PRINCIPLE Capacitive proximity sensors use the variation of the parasitic capacity that develops between the sensor and the object being detected. When the object is at a preset distance from the sensitive side of the sensor, an electronic circuit inside the sensor begins to oscillate. The rise or fall of such oscillation is identified by a threshold circuit that drives an amplifier for the operation of an external load.

Features

  • NO/NC output selector switch
  • AC/DC power supply
  • Sensing of metallic and non-metallic objects
  • Adjustable operating distance
  • Cylindrical threaded metal or plastic casing
  • Short circuit protection up to 50V in DC
  • LED indication of the output logic status
  • Cable and connector versions
  • Protective housing available for mounting into containers
  • CE Compliant to the EMC directive
  • RoHS Compliant

DESCRIPTION
Capacitive sensors are used to detect metallic and non-metallic objects (liquid, plastic, wooden materials and so on). These capacitive sensors have a normally open or normally closed output selector switch and operate on a wide voltage range, 20 - 250 V AC/DC. This greatly reduces the need to keep multiple sensors in stock. These models are also not polarity sensitive so there is no complicated wiring or a need to reverse wiring to change the output.
Their housing consists of a cylindrical threaded metal or plastic 30 mm diameter case. They are dust and water tight as well as shock and vibration resistant. All models feature LED indication of the output status and short circuit protection up to 50V in DC.
A screw placed on the sensor allows regulation of the operating distance. This sensitivity regulation is useful in applications, such as detection of full containers and non-detection of empty containers.
A waterproof protective housing is available. This housing is made of a non-toxic material (POM) and has a standard 1 1/2" GAS threaded fitting for mounting into a container. This housing permits a sensor to be rapidly removed for testing without the loss of material and protects the sensor from abrasion. The use of the housing can help to eliminate variation in the sensitivity of the sensor due to deposits of material.

OPERATING PRINCIPLE
Capacitive proximity sensors use the variation of the parasitic capacity that develops between the sensor and the object being detected. When the object is at a preset distance from the sensitive side of the sensor, an electronic circuit inside the sensor begins to oscillate. The rise or fall of such oscillation is identified by a threshold circuit that drives an amplifier for the operation of an external load.

Supplier's Site Datasheet

Technical Specifications

  Fargo Controls, Inc.
Product Category Proximity Sensors
Product Number S5141
Product Name Capacitive NO/NC Selectable AC/DC Sensor
Sensor Technology Capacitive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.7874 inch (20 mm)
Operating Temperature -4 to 158 F (-20 to 70 C)
Unlock Full Specs
to access all available technical data

Similar Products

30 mm Diameter DC 3/4 Wire Inductive Proximity Sensor - S3691 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.3937 inch (10 mm)
View Details
Limit Switch Style DC 2/4 & AC 2 Wire - S3150 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Rectangular
Operation Distance 0.5906 inch (15 mm)
View Details
30 mm Diameter Capacitive Sensor - C30MU15NSC - Fargo Controls, Inc.
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.5906 inch (15 mm)
View Details
8 mm Diameter DC 3 Wire Inductive Proximity Sensor - S3016E - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0787 inch (2 mm)
View Details