Fargo Controls, Inc. 30 mm Diameter DC 4 Wire Capacitive Sensor S5115

Description
FEATURES: Short circuit & reverse polarity protection Protection degree IP67: dust tight and protection from the effects of immersion LED function indicator 5 and 10 meter cable lengths available upon request
Request a Quote
Description
FEATURES: Short circuit & reverse polarity protection Protection degree IP67: dust tight and protection from the effects of immersion LED function indicator 5 and 10 meter cable lengths available upon request
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S5115 is a 30 mm diameter capacitive sensor with a PNP, NO+NC output, designed for industrial proximity detection. It has a nickel-plated brass housing, non-flush mounting, and operates with a power supply of 10-55 Vdc. The sensor offers a selectable operating distance of 0-25 mm, a maximum switching current of 300 mA, and a voltage drop of less than 1.8 V when ON. It includes short circuit and reverse polarity protection, an LED function indicator, and a protection degree of IP65. Operating temperature ranges from -20 to +70 °C. The output connection uses a built-in connector. The operating frequency is 10 Hz, repeatability is less than 10% of Sn, and hysteresis is up to 20% of Sn. The protective housing model is S5912.

Datasheet Summary
Powered by GS/AI

The S5115 is a 30 mm diameter capacitive sensor with a PNP, NO+NC output, designed for industrial proximity detection. It has a nickel-plated brass housing, non-flush mounting, and operates with a power supply of 10-55 Vdc. The sensor offers a selectable operating distance of 0-25 mm, a maximum switching current of 300 mA, and a voltage drop of less than 1.8 V when ON. It includes short circuit and reverse polarity protection, an LED function indicator, and a protection degree of IP65. Operating temperature ranges from -20 to +70 °C. The output connection uses a built-in connector. The operating frequency is 10 Hz, repeatability is less than 10% of Sn, and hysteresis is up to 20% of Sn. The protective housing model is S5912.

Suppliers

Company
Product
Description
Supplier Links
30 mm Diameter DC 4 Wire Capacitive Sensor - S5115 - Fargo Controls, Inc.
Eatontown, NJ, USA
30 mm Diameter DC 4 Wire Capacitive Sensor
S5115
30 mm Diameter DC 4 Wire Capacitive Sensor S5115
FEATURES: Short circuit & reverse polarity protection Protection degree IP67: dust tight and protection from the effects of immersion LED function indicator 5 and 10 meter cable lengths available upon request

FEATURES:

  • Short circuit & reverse polarity protection
  • Protection degree IP67: dust tight and protection from the effects of immersion
  • LED function indicator
  • 5 and 10 meter cable lengths available upon request
Supplier's Site Datasheet

Technical Specifications

  Fargo Controls, Inc.
Product Category Proximity Sensors
Product Number S5115
Product Name 30 mm Diameter DC 4 Wire Capacitive Sensor
Sensor Technology Capacitive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.7874 inch (20 mm)
Operating Temperature -4 to 158 F (-20 to 70 C)
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Inductive Sensor with Increase Sensing Range - S3872 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0394 inch (1 mm)
View Details
6.5 mm Diameter DC 3 Wire Inductive Proximity Sensor - S3646 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.1181 inch (3 mm)
View Details
18 mm Diameter Capacitive Sensor - C18MU8PSC - Fargo Controls, Inc.
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.3150 inch (8 mm)
View Details
30mm Diameter DC 3/4 Wire
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.5906 inch (15 mm)
View Details