Fargo Controls, Inc. 30mm Diameter DC 3/4 Wire "Short Series" Proximity Sensor S3132

Description
Features: Short circuit & reverse polarity protection Protection degree IP67: dust tight and protection from the effects of immersion LED function indicator 5 and 10 meter cable lengths available upon request +100°C high temperature version available upon request
Request a Quote
Description
Features: Short circuit & reverse polarity protection Protection degree IP67: dust tight and protection from the effects of immersion LED function indicator 5 and 10 meter cable lengths available upon request +100°C high temperature version available upon request
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S3132 is a 30 mm diameter DC 2-wire inductive proximity sensor with a flush mounting design and an operating distance of 15 mm. It operates on a 10-30 Vdc power supply, has a maximum switching current of 200 mA, and a voltage drop under load of less than 1.8 V when ON. The sensor features short circuit and reverse polarity protection, an IP67 rating for dust and water immersion resistance, and an operating temperature range of -25 to +70 °C. Output is configured as PNP normally open with a 2 m PVC cable. A +100 °C high temperature version is available upon request. The case is nickel-plated brass, and the operating frequency is 200 Hz. Repeatability is within ±3% of the rated sensing distance, and hysteresis is less than 10%.

Datasheet Summary
Powered by GS/AI

The S3132 is a 30 mm diameter DC 2-wire inductive proximity sensor with a flush mounting design and an operating distance of 15 mm. It operates on a 10-30 Vdc power supply, has a maximum switching current of 200 mA, and a voltage drop under load of less than 1.8 V when ON. The sensor features short circuit and reverse polarity protection, an IP67 rating for dust and water immersion resistance, and an operating temperature range of -25 to +70 °C. Output is configured as PNP normally open with a 2 m PVC cable. A +100 °C high temperature version is available upon request. The case is nickel-plated brass, and the operating frequency is 200 Hz. Repeatability is within ±3% of the rated sensing distance, and hysteresis is less than 10%.

Suppliers

Company
Product
Description
Supplier Links
30mm Diameter DC 3/4 Wire
Eatontown, NJ, USA
30mm Diameter DC 3/4 Wire "Short Series" Proximity Sensor
S3132
30mm Diameter DC 3/4 Wire "Short Series" Proximity Sensor S3132
Features: Short circuit & reverse polarity protection Protection degree IP67: dust tight and protection from the effects of immersion LED function indicator 5 and 10 meter cable lengths available upon request +100°C high temperature version available upon request

Features:

  • Short circuit & reverse polarity protection
  • Protection degree IP67: dust tight and protection from the effects of immersion
  • LED function indicator
  • 5 and 10 meter cable lengths available upon request
  • +100°C high temperature version available upon request
Supplier's Site Datasheet

Technical Specifications

  Fargo Controls, Inc.
Product Category Proximity Sensors
Product Number S3132
Product Name 30mm Diameter DC 3/4 Wire "Short Series" Proximity Sensor
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.5906 inch (15 mm)
Switching Frequency 0.3000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
Unlock Full Specs
to access all available technical data

Similar Products

4 mm Diameter DC 3 Wire Inductive Proximity Sensor - S3510 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0315 inch (0.8000 mm)
View Details
Ring DC 4 Wire Inductive Ring Sensor - S3212R - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Ring
Operation Distance 2.48 inch (63 mm)
View Details
Ring DC 4 Wire Inductive Ring Sensor - S3221R - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Ring
Operation Distance 0.8661 inch (22 mm)
View Details
30 mm Diameter DC 3/4 Wire Inductive Proximity Sensor - S3472 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.3937 inch (10 mm)
View Details