Fargo Controls, Inc. 30 mm Diameter DC 4 Wire Capacitive Sensor S5111

Description
FEATURES: Short circuit & reverse polarity protection Protection degree IP67: dust tight and protection from the effects of immersion LED function indicator 5 and 10 meter cable lengths available upon request
Request a Quote
Description
FEATURES: Short circuit & reverse polarity protection Protection degree IP67: dust tight and protection from the effects of immersion LED function indicator 5 and 10 meter cable lengths available upon request
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S5111 is a 30 mm diameter DC 4-wire capacitive sensor with a nickel-plated brass case, flush mounting capability, and an adjustable operating distance of 0-20 mm. It operates on a 10-60 Vdc power supply with a maximum switching current of 200 mA, a voltage drop under 1.8 V when ON, and a power drain of no more than 10 mA at 24 Vdc. The sensor has an IP67 protection rating, operates between -20 to +70 °C, and includes short circuit and reverse polarity protection. Its output is PNP with normally open and normally closed contacts, and it features an LED function indicator with a 3 m PVC cable connection. Operating frequency is 10 Hz, repeatability is less than 10% of Sn, and hysteresis is up to 20% of Sn.

Datasheet Summary
Powered by GS/AI

The S5111 is a 30 mm diameter DC 4-wire capacitive sensor with a nickel-plated brass case, flush mounting capability, and an adjustable operating distance of 0-20 mm. It operates on a 10-60 Vdc power supply with a maximum switching current of 200 mA, a voltage drop under 1.8 V when ON, and a power drain of no more than 10 mA at 24 Vdc. The sensor has an IP67 protection rating, operates between -20 to +70 °C, and includes short circuit and reverse polarity protection. Its output is PNP with normally open and normally closed contacts, and it features an LED function indicator with a 3 m PVC cable connection. Operating frequency is 10 Hz, repeatability is less than 10% of Sn, and hysteresis is up to 20% of Sn.

Suppliers

Company
Product
Description
Supplier Links
30 mm Diameter DC 4 Wire Capacitive Sensor - S5111 - Fargo Controls, Inc.
Eatontown, NJ, USA
30 mm Diameter DC 4 Wire Capacitive Sensor
S5111
30 mm Diameter DC 4 Wire Capacitive Sensor S5111
FEATURES: Short circuit & reverse polarity protection Protection degree IP67: dust tight and protection from the effects of immersion LED function indicator 5 and 10 meter cable lengths available upon request

FEATURES:

  • Short circuit & reverse polarity protection
  • Protection degree IP67: dust tight and protection from the effects of immersion
  • LED function indicator
  • 5 and 10 meter cable lengths available upon request
Supplier's Site Datasheet

Technical Specifications

  Fargo Controls, Inc.
Product Category Proximity Sensors
Product Number S5111
Product Name 30 mm Diameter DC 4 Wire Capacitive Sensor
Sensor Technology Capacitive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.7874 inch (20 mm)
Operating Temperature -4 to 158 F (-20 to 70 C)
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular DC 3/4 & AC 2 Wire Inductive Proximity Sensor - S3823 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Rectangular
Operation Distance 0.0787 inch (2 mm)
View Details
NAMUR Inductive Proximity Sensor - S3266 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.1969 inch (5 mm)
View Details
30 mm Diameter DC 4 Wire Capacitive Sensor - S5110 - Fargo Controls, Inc.
Specs
Sensor Technology Capacitive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.7874 inch (20 mm)
View Details
18 mm Plastic DC Photoelectric Sensor - S4354 - Fargo Controls, Inc.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Threaded Barrel
Operation Distance 39.37 inch (1000 mm)
View Details