Fargo Controls, Inc. 4mm Diameter Inductive Sensor with Increased Sensing Distance S3897

Description
Features: Stainless steel non-threaded case Short circuit & reverse polarity protection Protection degree IP67: dust tight and protection from the effects of immersion LED function indicator 5 and 10 meter cable lengths available upon request
Request a Quote
Description
Features: Stainless steel non-threaded case Short circuit & reverse polarity protection Protection degree IP67: dust tight and protection from the effects of immersion LED function indicator 5 and 10 meter cable lengths available upon request
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

S3897 is a 4 mm diameter, DC 3-wire inductive sensor with an extended operating distance of 1.5 mm, housed in a stainless steel case and rated for IP67 protection. It features an LED function indicator, short circuit and reverse polarity protection, and operates from 10 to 30 Vdc with a maximum switching current of 150 mA. The sensor has a voltage drop of less than 1.4 V when on, an operating frequency of 2 kHz, and a repeatability of ≤3%. It supports flush mounting and operates within a temperature range of -25 to +70 °C. The output is connected via a 2-meter PVC cable with a C1 pigtail connector.

Datasheet Summary
Powered by GS/AI

S3897 is a 4 mm diameter, DC 3-wire inductive sensor with an extended operating distance of 1.5 mm, housed in a stainless steel case and rated for IP67 protection. It features an LED function indicator, short circuit and reverse polarity protection, and operates from 10 to 30 Vdc with a maximum switching current of 150 mA. The sensor has a voltage drop of less than 1.4 V when on, an operating frequency of 2 kHz, and a repeatability of ≤3%. It supports flush mounting and operates within a temperature range of -25 to +70 °C. The output is connected via a 2-meter PVC cable with a C1 pigtail connector.

Suppliers

Company
Product
Description
Supplier Links
4mm Diameter Inductive Sensor with Increased Sensing Distance - S3897 - Fargo Controls, Inc.
Eatontown, NJ, USA
4mm Diameter Inductive Sensor with Increased Sensing Distance
S3897
4mm Diameter Inductive Sensor with Increased Sensing Distance S3897
Features: Stainless steel non-threaded case Short circuit & reverse polarity protection Protection degree IP67: dust tight and protection from the effects of immersion LED function indicator 5 and 10 meter cable lengths available upon request

Features:

  • Stainless steel non-threaded case
  • Short circuit & reverse polarity protection
  • Protection degree IP67: dust tight and protection from the effects of immersion
  • LED function indicator
  • 5 and 10 meter cable lengths available upon request
Supplier's Site Datasheet

Technical Specifications

  Fargo Controls, Inc.
Product Category Proximity Sensors
Product Number S3897
Product Name 4mm Diameter Inductive Sensor with Increased Sensing Distance
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0591 inch (1.5 mm)
Switching Frequency 2 kHz
Operating Temperature -13 to 167 F (-25 to 75 C)
Unlock Full Specs
to access all available technical data

Similar Products

5 mm Diameter DC 3 Wire Inductive Proximity Sensor - S3522 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0315 inch (0.8000 mm)
View Details
NAMUR Inductive Proximity Sensor - S3242 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0394 inch (1 mm)
View Details
18mm DC Stainless Steel
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.3150 inch (8 mm)
View Details
Limit Switch Style DC 2/4 & AC 2 Wire - S3310 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Rectangular
Operation Distance 0.5906 inch (15 mm)
View Details