Fargo Controls, Inc. Rectangular DC 3/4 & AC 2 Wire Inductive Proximity Sensor S3169

Description
Features: Short circuit protection Protection degree IP67: dust tight and protection from the effects of immersion LED function indicator 5 and 10 meter cable lengths available upon request
Request a Quote
Description
Features: Short circuit protection Protection degree IP67: dust tight and protection from the effects of immersion LED function indicator 5 and 10 meter cable lengths available upon request
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S3169 is a DC PNP, NO+NC inductive proximity sensor for use with 10-30 Vdc, offering a 2 mm operating distance, 200 mA switching current, and <1.8 V voltage drop when ON. It includes short circuit and reverse polarity protection, an LED function indicator, and IP67 protection. The case is plastic, with non-flush mounting, and it operates from -25 to +70 °C. Output connection is via a 2 m PVC cable or optional C1 connector with 5 m cable. Operating frequency is 1 kHz, repeatability is ≤3%, and hysteresis is <10%.

Datasheet Summary
Powered by GS/AI

The S3169 is a DC PNP, NO+NC inductive proximity sensor for use with 10-30 Vdc, offering a 2 mm operating distance, 200 mA switching current, and <1.8 V voltage drop when ON. It includes short circuit and reverse polarity protection, an LED function indicator, and IP67 protection. The case is plastic, with non-flush mounting, and it operates from -25 to +70 °C. Output connection is via a 2 m PVC cable or optional C1 connector with 5 m cable. Operating frequency is 1 kHz, repeatability is ≤3%, and hysteresis is <10%.

Suppliers

Company
Product
Description
Supplier Links
Rectangular DC 3/4 & AC 2 Wire Inductive Proximity Sensor - S3169 - Fargo Controls, Inc.
Eatontown, NJ, USA
Rectangular DC 3/4 & AC 2 Wire Inductive Proximity Sensor
S3169
Rectangular DC 3/4 & AC 2 Wire Inductive Proximity Sensor S3169
Features: Short circuit protection Protection degree IP67: dust tight and protection from the effects of immersion LED function indicator 5 and 10 meter cable lengths available upon request

Features:

  • Short circuit protection
  • Protection degree IP67: dust tight and protection from the effects of immersion
  • LED function indicator
  • 5 and 10 meter cable lengths available upon request
Supplier's Site Datasheet

Technical Specifications

  Fargo Controls, Inc.
Product Category Proximity Sensors
Product Number S3169
Product Name Rectangular DC 3/4 & AC 2 Wire Inductive Proximity Sensor
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Rectangular
Operation Distance 0.0787 inch (2 mm)
Switching Frequency 1 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
Unlock Full Specs
to access all available technical data

Similar Products

12 mm Diameter DC 2 Wire Inductive Proximity Sensor - S3061 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.1575 inch (4 mm)
View Details
30 mm Diameter DC 3/4 Wire Inductive Proximity Sensor - S3121 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.5906 inch (15 mm)
View Details
Rectangular DC 3 Wire Inductive Proximity Sensor - S3160 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Rectangular
Operation Distance 0.0787 inch (2 mm)
View Details
High Temperature Inductive Proximity Sensor - S3864 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0787 inch (2 mm)
View Details