Fargo Controls, Inc. 30 mm Diameter DC 4 Wire Capacitive Sensor S5100

Description
FEATURES: Short circuit & reverse polarity protection Protection degree IP67: dust tight and protection from the effects of immersion LED function indicator 5 and 10 meter cable lengths available upon request
Request a Quote
Description
FEATURES: Short circuit & reverse polarity protection Protection degree IP67: dust tight and protection from the effects of immersion LED function indicator 5 and 10 meter cable lengths available upon request
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 30 mm Diameter DC 4 Wire Capacitive Sensor, part number S5100, from Fargo Controls, Inc. features a short circuit and reverse polarity protection. It has a protection degree of IP67, making it dust-tight and resistant to immersion. The sensor operates with a power supply range of 10 to 60 Vdc and has a maximum switching current of 200 mA. The operating distance is adjustable from 0 to 20 mm, and it operates at a frequency of 10 Hz. The sensor's voltage drop when activated is less than 1.8 V, and it has a power drain of less than or equal to 10 mA at 24 Vdc. The operating temperature range is from -20 to +70 °C. The sensor is constructed with a nickel-plated brass case and includes a 3-meter PVC cable for output connection.

Datasheet Summary
Powered by GS/AI

The 30 mm Diameter DC 4 Wire Capacitive Sensor, part number S5100, from Fargo Controls, Inc. features a short circuit and reverse polarity protection. It has a protection degree of IP67, making it dust-tight and resistant to immersion. The sensor operates with a power supply range of 10 to 60 Vdc and has a maximum switching current of 200 mA. The operating distance is adjustable from 0 to 20 mm, and it operates at a frequency of 10 Hz. The sensor's voltage drop when activated is less than 1.8 V, and it has a power drain of less than or equal to 10 mA at 24 Vdc. The operating temperature range is from -20 to +70 °C. The sensor is constructed with a nickel-plated brass case and includes a 3-meter PVC cable for output connection.

Suppliers

Company
Product
Description
Supplier Links
30 mm Diameter DC 4 Wire Capacitive Sensor - S5100 - Fargo Controls, Inc.
Eatontown, NJ, USA
30 mm Diameter DC 4 Wire Capacitive Sensor
S5100
30 mm Diameter DC 4 Wire Capacitive Sensor S5100
FEATURES: Short circuit & reverse polarity protection Protection degree IP67: dust tight and protection from the effects of immersion LED function indicator 5 and 10 meter cable lengths available upon request

FEATURES:

  • Short circuit & reverse polarity protection
  • Protection degree IP67: dust tight and protection from the effects of immersion
  • LED function indicator
  • 5 and 10 meter cable lengths available upon request
Supplier's Site Datasheet

Technical Specifications

  Fargo Controls, Inc.
Product Category Proximity Sensors
Product Number S5100
Product Name 30 mm Diameter DC 4 Wire Capacitive Sensor
Sensor Technology Capacitive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.7874 inch (20 mm)
Operating Temperature -4 to 158 F (-20 to 70 C)
Unlock Full Specs
to access all available technical data

Similar Products

Ring DC 4 Wire Inductive Ring Sensor - S3213R - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Ring
Operation Distance 2.48 inch (63 mm)
View Details
Fork Shape DC Photoelectric Sensor - S4391 - Fargo Controls, Inc.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Slot
Operation Distance 0.5118 inch (13 mm)
View Details
18 mm Plastic DC Photoelectric Sensor - S4326 - Fargo Controls, Inc.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Threaded Barrel
Operation Distance 98.43 inch (2500 mm)
View Details
12 mm Diameter DC 3/4 Wire Inductive Proximity Sensor - S3592 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.1575 inch (4 mm)
View Details