Fargo Controls, Inc. 18 mm Diameter DC 4 Wire Capacitive Sensor S5032

Description
FEATURES: Short circuit & reverse polarity protection Protection degree IP65 LED function indicator 5 and 10 meter cable lengths available upon request
Request a Quote
Description
FEATURES: Short circuit & reverse polarity protection Protection degree IP65 LED function indicator 5 and 10 meter cable lengths available upon request
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S5032 is a 18 mm diameter DC 4-wire capacitive sensor with adjustable operating distance up to 10 mm, designed for industrial detection applications. It features a plastic housing, non-flush mounting, and an output type of NPN with normally open and normally closed contacts. The sensor operates on a 10-40 Vdc power supply with a maximum switching current of 200 mA and a power drain of ≤10 mA at 24 Vdc. Voltage drop when ON is less than 1.8 V, with an operating frequency of 10 Hz and repeatability under ±10% of Sn. Hysteresis is ≤20% of Sn and depends on the set distance. It includes short circuit and reverse polarity protection, an LED indicator, and has an IP67 protection rating. The unit comes with a 3 m PVC cable and operates within a temperature range of -20 to +70 °C.

Datasheet Summary
Powered by GS/AI

The S5032 is a 18 mm diameter DC 4-wire capacitive sensor with adjustable operating distance up to 10 mm, designed for industrial detection applications. It features a plastic housing, non-flush mounting, and an output type of NPN with normally open and normally closed contacts. The sensor operates on a 10-40 Vdc power supply with a maximum switching current of 200 mA and a power drain of ≤10 mA at 24 Vdc. Voltage drop when ON is less than 1.8 V, with an operating frequency of 10 Hz and repeatability under ±10% of Sn. Hysteresis is ≤20% of Sn and depends on the set distance. It includes short circuit and reverse polarity protection, an LED indicator, and has an IP67 protection rating. The unit comes with a 3 m PVC cable and operates within a temperature range of -20 to +70 °C.

Suppliers

Company
Product
Description
Supplier Links
18 mm Diameter DC 4 Wire Capacitive Sensor - S5032 - Fargo Controls, Inc.
Eatontown, NJ, USA
18 mm Diameter DC 4 Wire Capacitive Sensor
S5032
18 mm Diameter DC 4 Wire Capacitive Sensor S5032
FEATURES: Short circuit & reverse polarity protection Protection degree IP65 LED function indicator 5 and 10 meter cable lengths available upon request

FEATURES:

  • Short circuit & reverse polarity protection
  • Protection degree IP65
  • LED function indicator
  • 5 and 10 meter cable lengths available upon request
Supplier's Site Datasheet

Technical Specifications

  Fargo Controls, Inc.
Product Category Proximity Sensors
Product Number S5032
Product Name 18 mm Diameter DC 4 Wire Capacitive Sensor
Sensor Technology Capacitive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.3937 inch (10 mm)
Operating Temperature -4 to 158 F (-20 to 70 C)
Unlock Full Specs
to access all available technical data

Similar Products

4 mm Diameter DC 3 Wire Inductive Proximity Sensor - S3513 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0315 inch (0.8000 mm)
View Details
12 mm Diameter Inductive Sensor - I12M4PO - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.1575 inch (4 mm)
View Details
Limit Switch Style DC 2/4 & AC 2 Wire - S3155 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Rectangular
Operation Distance 0.7874 inch (20 mm)
View Details
18mm DC Stainless Steel
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.3150 inch (8 mm)
View Details