Fargo Controls, Inc. 18mm DC Stainless Steel "Short Series" Inductive Sensor S3097S

Description
Features: Extended operating distance Short circuit & reverse polarity protection Protection degree IP67: dust tight and protection from the effects of immersion LED function indicator 5 and 10 meter cable lengths available upon request +100°C high temperature version available upon request
Request a Quote
Description
Features: Extended operating distance Short circuit & reverse polarity protection Protection degree IP67: dust tight and protection from the effects of immersion LED function indicator 5 and 10 meter cable lengths available upon request +100°C high temperature version available upon request
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S3097S is an 18 mm diameter, two-wire inductive sensor with a stainless steel case and an extended operating distance of 16 mm, designed for DC applications. It features flush mounting, IP67 protection against dust and immersion, short circuit and reverse polarity protection, and a built-in LED indicator. The sensor operates on 10-30 Vdc, has a maximum switching current of 200 mA, and a power drain of less than 15 mA at 24 Vdc. It offers a voltage drop of less than 1.8 V when ON, an operating frequency of 200 Hz, and a repeatability of ±3% of the rated sensing distance. The standard output connection is a 2 m PVC cable, with options for 5 or 10 m cables and connector types. Operating temperature ranges from -25 to +70 °C, with a +100 °C version available upon request.

Datasheet Summary
Powered by GS/AI

The S3097S is an 18 mm diameter, two-wire inductive sensor with a stainless steel case and an extended operating distance of 16 mm, designed for DC applications. It features flush mounting, IP67 protection against dust and immersion, short circuit and reverse polarity protection, and a built-in LED indicator. The sensor operates on 10-30 Vdc, has a maximum switching current of 200 mA, and a power drain of less than 15 mA at 24 Vdc. It offers a voltage drop of less than 1.8 V when ON, an operating frequency of 200 Hz, and a repeatability of ±3% of the rated sensing distance. The standard output connection is a 2 m PVC cable, with options for 5 or 10 m cables and connector types. Operating temperature ranges from -25 to +70 °C, with a +100 °C version available upon request.

Suppliers

Company
Product
Description
Supplier Links
18mm DC Stainless Steel
Eatontown, NJ, USA
18mm DC Stainless Steel "Short Series" Inductive Sensor
S3097S
18mm DC Stainless Steel "Short Series" Inductive Sensor S3097S
Features: Extended operating distance Short circuit & reverse polarity protection Protection degree IP67: dust tight and protection from the effects of immersion LED function indicator 5 and 10 meter cable lengths available upon request +100°C high temperature version available upon request

Features:

  • Extended operating distance
  • Short circuit & reverse polarity protection
  • Protection degree IP67: dust tight and protection from the effects of immersion
  • LED function indicator
  • 5 and 10 meter cable lengths available upon request
  • +100°C high temperature version available upon request
Supplier's Site Datasheet

Technical Specifications

  Fargo Controls, Inc.
Product Category Proximity Sensors
Product Number S3097S
Product Name 18mm DC Stainless Steel "Short Series" Inductive Sensor
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.3150 inch (8 mm)
Switching Frequency 0.4000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
Unlock Full Specs
to access all available technical data

Similar Products

12 mm Diameter AC 2 Wire Inductive Proximity Sensor - S3280 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0787 inch (2 mm)
View Details
8 mm Diameter DC 3 Wire Inductive Proximity Sensor - S3016E - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0787 inch (2 mm)
View Details
Rectangular Magnetic Proximity Sensor - S3402 - Fargo Controls, Inc.
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Rectangular
Operation Distance 0.3937 inch (10 mm)
View Details
18mm DC Stainless Steel
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.6299 inch (16 mm)
View Details