Fargo Controls, Inc. Rectangular DC 3/4 Wire Inductive Proximity Sensor S3580

Description
Features: Short circuit protection Protection degree IP67: dust tight and protection from the effects of immersion LED function indicator 5 and 10 meter cable lengths available upon request
Request a Quote
Description
Features: Short circuit protection Protection degree IP67: dust tight and protection from the effects of immersion LED function indicator 5 and 10 meter cable lengths available upon request
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S3580 is a rectangular DC 3-wire inductive proximity sensor with NPN normally open output, designed for non-contact detection. It has a sensing distance of 5 mm, operates on a 10-30 Vdc power supply, and provides a maximum switching current of 200 mA with a voltage drop below 1.8 V when ON. The sensor features short circuit and reverse polarity protection, an LED function indicator, and an IP67 protection rating for dust tightness and immersion resistance. It operates from -25 to +70 °C and has an operating frequency of 1 kHz with ≤3% repeatability and <10% hysteresis. The case is plastic with non-flush mounting, and the output connection is a 2 m PVC cable or an optional C1 connector. A high-temperature version to +100 °C is available upon request.

Datasheet Summary
Powered by GS/AI

The S3580 is a rectangular DC 3-wire inductive proximity sensor with NPN normally open output, designed for non-contact detection. It has a sensing distance of 5 mm, operates on a 10-30 Vdc power supply, and provides a maximum switching current of 200 mA with a voltage drop below 1.8 V when ON. The sensor features short circuit and reverse polarity protection, an LED function indicator, and an IP67 protection rating for dust tightness and immersion resistance. It operates from -25 to +70 °C and has an operating frequency of 1 kHz with ≤3% repeatability and <10% hysteresis. The case is plastic with non-flush mounting, and the output connection is a 2 m PVC cable or an optional C1 connector. A high-temperature version to +100 °C is available upon request.

Suppliers

Company
Product
Description
Supplier Links
Rectangular DC 3/4 Wire Inductive Proximity Sensor - S3580 - Fargo Controls, Inc.
Eatontown, NJ, USA
Rectangular DC 3/4 Wire Inductive Proximity Sensor
S3580
Rectangular DC 3/4 Wire Inductive Proximity Sensor S3580
Features: Short circuit protection Protection degree IP67: dust tight and protection from the effects of immersion LED function indicator 5 and 10 meter cable lengths available upon request

Features:

  • Short circuit protection
  • Protection degree IP67: dust tight and protection from the effects of immersion
  • LED function indicator
  • 5 and 10 meter cable lengths available upon request
Supplier's Site Datasheet

Technical Specifications

  Fargo Controls, Inc.
Product Category Proximity Sensors
Product Number S3580
Product Name Rectangular DC 3/4 Wire Inductive Proximity Sensor
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Rectangular
Operation Distance 0.1969 inch (5 mm)
Switching Frequency 1 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular DC 3/4 & AC 2 Wire Inductive Proximity Sensor - S3823 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Rectangular
Operation Distance 0.0787 inch (2 mm)
View Details
Magnetic Proximity Sensor - S3391 - Fargo Controls, Inc.
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.7874 inch (20 mm)
View Details
Ring DC 4 Wire Inductive Ring Sensor - S3236R - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Ring
Operation Distance 0.5906 inch (15 mm)
View Details
NAMUR Inductive Proximity Sensor - S3271 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Rectangular
Operation Distance 0.0787 inch (2 mm)
View Details