Fargo Controls, Inc. 12 mm Diameter DC 3/4 Wire Inductive Proximity Sensor S3032

Description
Features: Short circuit & reverse polarity protection Protection degree IP67: dust tight and protection from the effects of immersion LED function indicator 5 and 10 meter cable lengths available upon request +100°C high temperature version available upon request
Request a Quote
Description
Features: Short circuit & reverse polarity protection Protection degree IP67: dust tight and protection from the effects of immersion LED function indicator 5 and 10 meter cable lengths available upon request +100°C high temperature version available upon request
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S3032 is a 12 mm diameter DC 3/4 wire inductive proximity sensor with a nickel-plated brass case, flush mounting, and IP67 protection. It operates from 10 to 30 Vdc, has a maximum switching current of 200 mA, and a voltage drop of less than 1.8 V when ON. The sensor has a 2 mm operating distance, 1 kHz operating frequency, and a 2 meter PVC cable output. It includes short circuit and reverse polarity protection, an LED indicator, and is rated for -25 to +70 °C operation. A +100 °C high temperature version is available upon request.

Datasheet Summary
Powered by GS/AI

The S3032 is a 12 mm diameter DC 3/4 wire inductive proximity sensor with a nickel-plated brass case, flush mounting, and IP67 protection. It operates from 10 to 30 Vdc, has a maximum switching current of 200 mA, and a voltage drop of less than 1.8 V when ON. The sensor has a 2 mm operating distance, 1 kHz operating frequency, and a 2 meter PVC cable output. It includes short circuit and reverse polarity protection, an LED indicator, and is rated for -25 to +70 °C operation. A +100 °C high temperature version is available upon request.

Suppliers

Company
Product
Description
Supplier Links
12 mm Diameter DC 3/4 Wire Inductive Proximity Sensor - S3032 - Fargo Controls, Inc.
Eatontown, NJ, USA
12 mm Diameter DC 3/4 Wire Inductive Proximity Sensor
S3032
12 mm Diameter DC 3/4 Wire Inductive Proximity Sensor S3032
Features: Short circuit & reverse polarity protection Protection degree IP67: dust tight and protection from the effects of immersion LED function indicator 5 and 10 meter cable lengths available upon request +100°C high temperature version available upon request

Features:

  • Short circuit & reverse polarity protection
  • Protection degree IP67: dust tight and protection from the effects of immersion
  • LED function indicator
  • 5 and 10 meter cable lengths available upon request
  • +100°C high temperature version available upon request
Supplier's Site Datasheet

Technical Specifications

  Fargo Controls, Inc.
Product Category Proximity Sensors
Product Number S3032
Product Name 12 mm Diameter DC 3/4 Wire Inductive Proximity Sensor
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0787 inch (2 mm)
Switching Frequency 1 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
Unlock Full Specs
to access all available technical data

Similar Products

18 mm Plastic AC Photoelectric Sensor - S4250 - Fargo Controls, Inc.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Threaded Barrel
Operation Distance 98.43 inch (2500 mm)
View Details
NAMUR Inductive Proximity Sensor - S3247 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.3150 inch (8 mm)
View Details
Extreme Sensing Distance Inductive Sensor - X0072 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 1.97 inch (50 mm)
View Details
18 mm Diameter DC 3/4 Wire Inductive Proximity Sensor - S3081 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.3150 inch (8 mm)
View Details