Fargo Controls, Inc. 5 mm Diameter Inductive Sensor with Increased Sensing Distance S3906

Description
Features: Increased sensing distance Stainless steel threaded Short circuit & reverse polarity protection Protection degree IP67: dust tight and protection from the effects of immersion LED function indicator
Request a Quote Datasheet
Description
Features: Increased sensing distance Stainless steel threaded Short circuit & reverse polarity protection Protection degree IP67: dust tight and protection from the effects of immersion LED function indicator
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5 mm Diameter Inductive Sensor with Increased Sensing Distance - S3906 - Fargo Controls, Inc.
Eatontown, NJ, USA
5 mm Diameter Inductive Sensor with Increased Sensing Distance
S3906
5 mm Diameter Inductive Sensor with Increased Sensing Distance S3906
Features: Increased sensing distance Stainless steel threaded Short circuit & reverse polarity protection Protection degree IP67: dust tight and protection from the effects of immersion LED function indicator

Features:

  • Increased sensing distance
  • Stainless steel threaded
  • Short circuit & reverse polarity protection
  • Protection degree IP67: dust tight and protection from the effects of immersion
  • LED function indicator
Supplier's Site Datasheet

Technical Specifications

  Fargo Controls, Inc.
Product Category Proximity Sensors
Product Number S3906
Product Name 5 mm Diameter Inductive Sensor with Increased Sensing Distance
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0591 inch (1.5 mm)
Switching Frequency 2 kHz
Operating Temperature -13 to 167 F (-25 to 75 C)
Unlock Full Specs
to access all available technical data

Similar Products

12 mm Diameter DC 3/4 Wire Inductive Proximity Sensor - S3452 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0787 inch (2 mm)
View Details
12 mm Diameter Inductive Sensor - I12M4NO - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.1575 inch (4 mm)
View Details
Rectangular DC 3/4 Wire Inductive Proximity Sensor - S3179 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Rectangular
Operation Distance 0.1969 inch (5 mm)
View Details
12 mm Diameter DC 3/4 Wire Inductive Proximity Sensor - S3590 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0787 inch (2 mm)
View Details