Fargo Controls, Inc. 5 mm Diameter DC 3 Wire Inductive Proximity Sensor S3524

Description
Features: Stainless steel case Short circuit & reverse polarity protection Protection degree IP67: dust tight and protection from the effects of immersion LED function indicator 5 and 10 meter cable lengths available upon erquest
Request a Quote
Description
Features: Stainless steel case Short circuit & reverse polarity protection Protection degree IP67: dust tight and protection from the effects of immersion LED function indicator 5 and 10 meter cable lengths available upon erquest
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

S3524 is a 5 mm diameter, 3-wire DC inductive proximity sensor with a stainless steel case and flush mounting capability. It operates at a sensing distance of 0.8 mm with a switching current maximum of 150 mA, a power supply range of 10-30 Vdc, and a voltage drop of less than 1.4 V when on. The sensor includes LED indication, short circuit and reverse polarity protection, and meets IP67 protection standards. It has an operating frequency of 2 kHz, repeatability of ≤3% of Sn, and hysteresis of less than 10%. The unit operates from -25 to +70 °C and features a 2-meter pigtail cable with a C1 connector. Output type is NPN, normally closed.

Datasheet Summary
Powered by GS/AI

S3524 is a 5 mm diameter, 3-wire DC inductive proximity sensor with a stainless steel case and flush mounting capability. It operates at a sensing distance of 0.8 mm with a switching current maximum of 150 mA, a power supply range of 10-30 Vdc, and a voltage drop of less than 1.4 V when on. The sensor includes LED indication, short circuit and reverse polarity protection, and meets IP67 protection standards. It has an operating frequency of 2 kHz, repeatability of ≤3% of Sn, and hysteresis of less than 10%. The unit operates from -25 to +70 °C and features a 2-meter pigtail cable with a C1 connector. Output type is NPN, normally closed.

Suppliers

Company
Product
Description
Supplier Links
5 mm Diameter DC 3 Wire Inductive Proximity Sensor - S3524 - Fargo Controls, Inc.
Eatontown, NJ, USA
5 mm Diameter DC 3 Wire Inductive Proximity Sensor
S3524
5 mm Diameter DC 3 Wire Inductive Proximity Sensor S3524
Features: Stainless steel case Short circuit & reverse polarity protection Protection degree IP67: dust tight and protection from the effects of immersion LED function indicator 5 and 10 meter cable lengths available upon erquest

Features:

  • Stainless steel case
  • Short circuit & reverse polarity protection
  • Protection degree IP67: dust tight and protection from the effects of immersion
  • LED function indicator
  • 5 and 10 meter cable lengths available upon erquest
Supplier's Site Datasheet

Technical Specifications

  Fargo Controls, Inc.
Product Category Proximity Sensors
Product Number S3524
Product Name 5 mm Diameter DC 3 Wire Inductive Proximity Sensor
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0315 inch (0.8000 mm)
Switching Frequency 2 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
Unlock Full Specs
to access all available technical data

Similar Products

30mm Diameter DC 3/4 Wire
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.7874 inch (20 mm)
View Details
5 mm Diameter Inductive Sensor with Increased Sensing Distance - S3901 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0591 inch (1.5 mm)
View Details
30mm Diameter DC 3/4 Wire
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.5906 inch (15 mm)
View Details
NAMUR Inductive Proximity Sensor - S3245 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.1575 inch (4 mm)
View Details