Fargo Controls, Inc. 5 mm Diameter Inductive Sensor with Increased Sensing Distance S3905

Description
Features: Increased sensing distance Stainless steel threaded Short circuit & reverse polarity protection Protection degree IP67: dust tight and protection from the effects of immersion LED function indicator
Request a Quote
Description
Features: Increased sensing distance Stainless steel threaded Short circuit & reverse polarity protection Protection degree IP67: dust tight and protection from the effects of immersion LED function indicator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 5 mm Diameter Inductive Sensor, part number S3905, from Fargo Controls, Inc. features an increased sensing distance of 1.5 mm and operates on a DC power supply of 10-30 V. It has a maximum switching current of 200 mA and a power drain of less than 8 mA. The sensor is housed in a stainless steel case, providing durability and protection with an IP67 rating, making it dust-tight and resistant to immersion in water. It includes short circuit and reverse polarity protection, ensuring reliable operation. The sensor operates at a frequency of 2 kHz, with a repeatability of ,â§ 1% and hysteresis of less than 15%. The output connection is a 2-meter cable with a pigtail connector. This sensor is suitable for applications requiring robust performance in challenging environments.

Datasheet Summary
Powered by GS/AI

The 5 mm Diameter Inductive Sensor, part number S3905, from Fargo Controls, Inc. features an increased sensing distance of 1.5 mm and operates on a DC power supply of 10-30 V. It has a maximum switching current of 200 mA and a power drain of less than 8 mA. The sensor is housed in a stainless steel case, providing durability and protection with an IP67 rating, making it dust-tight and resistant to immersion in water. It includes short circuit and reverse polarity protection, ensuring reliable operation. The sensor operates at a frequency of 2 kHz, with a repeatability of ,â§ 1% and hysteresis of less than 15%. The output connection is a 2-meter cable with a pigtail connector. This sensor is suitable for applications requiring robust performance in challenging environments.

Suppliers

Company
Product
Description
Supplier Links
5 mm Diameter Inductive Sensor with Increased Sensing Distance - S3905 - Fargo Controls, Inc.
Eatontown, NJ, USA
5 mm Diameter Inductive Sensor with Increased Sensing Distance
S3905
5 mm Diameter Inductive Sensor with Increased Sensing Distance S3905
Features: Increased sensing distance Stainless steel threaded Short circuit & reverse polarity protection Protection degree IP67: dust tight and protection from the effects of immersion LED function indicator

Features:

  • Increased sensing distance
  • Stainless steel threaded
  • Short circuit & reverse polarity protection
  • Protection degree IP67: dust tight and protection from the effects of immersion
  • LED function indicator
Supplier's Site Datasheet

Technical Specifications

  Fargo Controls, Inc.
Product Category Proximity Sensors
Product Number S3905
Product Name 5 mm Diameter Inductive Sensor with Increased Sensing Distance
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0591 inch (1.5 mm)
Switching Frequency 2 kHz
Operating Temperature -13 to 167 F (-25 to 75 C)
Unlock Full Specs
to access all available technical data

Similar Products

Magnetic Proximity Sensor - S3390 - Fargo Controls, Inc.
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.3150 inch (8 mm)
View Details
18 mm Stainless Steel DC Photoelectric Sensor - S4051 - Fargo Controls, Inc.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Threaded Barrel
Operation Distance 7.87 inch (200 mm)
View Details
Through-Beam Photoelectric Sensor - PTR4P5MNS - Fargo Controls, Inc.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Rectangular
Operation Distance 197 inch (5000 mm)
View Details
12 mm Diameter DC 3/4 Wire Inductive Proximity Sensor - S3036 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.1575 inch (4 mm)
View Details