Fargo Controls, Inc. 5 mm Diameter Inductive Sensor with Increased Sensing Distance S3903

Description
Features: Increased sensing distance Stainless steel threaded Short circuit & reverse polarity protection Protection degree IP67: dust tight and protection from the effects of immersion LED function indicator
Request a Quote
Description
Features: Increased sensing distance Stainless steel threaded Short circuit & reverse polarity protection Protection degree IP67: dust tight and protection from the effects of immersion LED function indicator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S3903 is a 5 mm diameter inductive sensor with an extended operating distance of 1.5 mm, designed for DC 3-wire applications. It features a stainless steel case, flush mounting, IP67 protection, an LED function indicator, and short circuit and reverse polarity protection. The sensor operates on 10-30 Vdc, has a maximum switching current of 200 mA, a voltage drop of less than 1.5 V when on, and an operating frequency of 2 kHz. Repeatability is within ±1% of the rated sensing distance, and hysteresis is less than 15%. The operating temperature range is -25 to +70 °C, and the output connection is a 2 m pigtail cable with a C1 connector.

Datasheet Summary
Powered by GS/AI

The S3903 is a 5 mm diameter inductive sensor with an extended operating distance of 1.5 mm, designed for DC 3-wire applications. It features a stainless steel case, flush mounting, IP67 protection, an LED function indicator, and short circuit and reverse polarity protection. The sensor operates on 10-30 Vdc, has a maximum switching current of 200 mA, a voltage drop of less than 1.5 V when on, and an operating frequency of 2 kHz. Repeatability is within ±1% of the rated sensing distance, and hysteresis is less than 15%. The operating temperature range is -25 to +70 °C, and the output connection is a 2 m pigtail cable with a C1 connector.

Suppliers

Company
Product
Description
Supplier Links
5 mm Diameter Inductive Sensor with Increased Sensing Distance - S3903 - Fargo Controls, Inc.
Eatontown, NJ, USA
5 mm Diameter Inductive Sensor with Increased Sensing Distance
S3903
5 mm Diameter Inductive Sensor with Increased Sensing Distance S3903
Features: Increased sensing distance Stainless steel threaded Short circuit & reverse polarity protection Protection degree IP67: dust tight and protection from the effects of immersion LED function indicator

Features:

  • Increased sensing distance
  • Stainless steel threaded
  • Short circuit & reverse polarity protection
  • Protection degree IP67: dust tight and protection from the effects of immersion
  • LED function indicator
Supplier's Site Datasheet

Technical Specifications

  Fargo Controls, Inc.
Product Category Proximity Sensors
Product Number S3903
Product Name 5 mm Diameter Inductive Sensor with Increased Sensing Distance
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0591 inch (1.5 mm)
Switching Frequency 2 kHz
Operating Temperature -13 to 167 F (-25 to 75 C)
Unlock Full Specs
to access all available technical data

Similar Products

8 mm Diameter DC 3 Wire Inductive Proximity Sensor - S3742 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.1181 inch (3 mm)
View Details
8 mm Diameter DC 3 Wire Inductive Proximity Sensor - S3016E - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0787 inch (2 mm)
View Details
8 mm Diameter DC 3 Wire Inductive Proximity Sensor - S3443 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0787 inch (2 mm)
View Details
Rectangular DC 3 Wire Inductive Proximity Sensor - S3167 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Rectangular
Operation Distance 0.0787 inch (2 mm)
View Details