Fargo Controls, Inc. 12 mm Diameter DC 3/4 Wire Inductive Proximity Sensor S3031

Description
Features: Short circuit & reverse polarity protection Protection degree IP67: dust tight and protection from the effects of immersion LED function indicator 5 and 10 meter cable lengths available upon request +100°C high temperature version available upon request
Request a Quote
Description
Features: Short circuit & reverse polarity protection Protection degree IP67: dust tight and protection from the effects of immersion LED function indicator 5 and 10 meter cable lengths available upon request +100°C high temperature version available upon request
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S3031 is a 12 mm diameter DC 3/4-wire inductive proximity sensor with a nickel-plated brass case, flush mounting, and IP67 protection. It operates from 10 to 30 Vdc, has a 2 mm sensing range, a maximum switching current of 200 mA, and a voltage drop of less than 1.8 V when ON. The sensor uses a 2-meter PVC cable output and is rated for operating temperatures from -25 to +70 °C, with a +100 °C version available upon request. It supports NPN normally closed output, has an operating frequency of 1 kHz, repeatability of ≤3%, and hysteresis of less than 10%.

Datasheet Summary
Powered by GS/AI

The S3031 is a 12 mm diameter DC 3/4-wire inductive proximity sensor with a nickel-plated brass case, flush mounting, and IP67 protection. It operates from 10 to 30 Vdc, has a 2 mm sensing range, a maximum switching current of 200 mA, and a voltage drop of less than 1.8 V when ON. The sensor uses a 2-meter PVC cable output and is rated for operating temperatures from -25 to +70 °C, with a +100 °C version available upon request. It supports NPN normally closed output, has an operating frequency of 1 kHz, repeatability of ≤3%, and hysteresis of less than 10%.

Suppliers

Company
Product
Description
Supplier Links
12 mm Diameter DC 3/4 Wire Inductive Proximity Sensor - S3031 - Fargo Controls, Inc.
Eatontown, NJ, USA
12 mm Diameter DC 3/4 Wire Inductive Proximity Sensor
S3031
12 mm Diameter DC 3/4 Wire Inductive Proximity Sensor S3031
Features: Short circuit & reverse polarity protection Protection degree IP67: dust tight and protection from the effects of immersion LED function indicator 5 and 10 meter cable lengths available upon request +100°C high temperature version available upon request

Features:

  • Short circuit & reverse polarity protection
  • Protection degree IP67: dust tight and protection from the effects of immersion
  • LED function indicator
  • 5 and 10 meter cable lengths available upon request
  • +100°C high temperature version available upon request
Supplier's Site Datasheet

Technical Specifications

  Fargo Controls, Inc.
Product Category Proximity Sensors
Product Number S3031
Product Name 12 mm Diameter DC 3/4 Wire Inductive Proximity Sensor
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0787 inch (2 mm)
Switching Frequency 1 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
Unlock Full Specs
to access all available technical data

Similar Products

18 mm Diameter DC 3/4 Wire Inductive Proximity Sensor - S3461 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.1969 inch (5 mm)
View Details
18mm DC Stainless Steel
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.6299 inch (16 mm)
View Details
Rectangular Inductive Sensors - IR17PU5NO - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Rectangular
Operation Distance 0.1969 inch (5 mm)
View Details
Ring DC 4 Wire Inductive Ring Sensor - S3212R - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Ring
Operation Distance 2.48 inch (63 mm)
View Details