Fargo Controls, Inc. Rectangular DC 3 Wire Inductive Proximity Sensor S3165

Description
Features: Short circuit protection Protection degree IP67: dust tight and protection from the effects of immersion LED function indicator 5 and 10 meter cable lengths available upon request
Request a Quote
Description
Features: Short circuit protection Protection degree IP67: dust tight and protection from the effects of immersion LED function indicator 5 and 10 meter cable lengths available upon request
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S3165 is a rectangular DC 3-wire inductive proximity sensor with NPN normally closed output, operating at 6-30 Vdc, with a switching current of 200 mA and a sensing distance of 2 mm. It features short circuit and reverse polarity protection, an LED function indicator, IP67 protection, and an operating temperature range of -25 to +70 °C. The sensor has a plastic case, non-flush mounting, and a 2-meter PVC cable connection. A +100 °C high-temperature version is available upon request.

Datasheet Summary
Powered by GS/AI

The S3165 is a rectangular DC 3-wire inductive proximity sensor with NPN normally closed output, operating at 6-30 Vdc, with a switching current of 200 mA and a sensing distance of 2 mm. It features short circuit and reverse polarity protection, an LED function indicator, IP67 protection, and an operating temperature range of -25 to +70 °C. The sensor has a plastic case, non-flush mounting, and a 2-meter PVC cable connection. A +100 °C high-temperature version is available upon request.

Suppliers

Company
Product
Description
Supplier Links
Rectangular DC 3 Wire Inductive Proximity Sensor - S3165 - Fargo Controls, Inc.
Eatontown, NJ, USA
Rectangular DC 3 Wire Inductive Proximity Sensor
S3165
Rectangular DC 3 Wire Inductive Proximity Sensor S3165
Features: Short circuit protection Protection degree IP67: dust tight and protection from the effects of immersion LED function indicator 5 and 10 meter cable lengths available upon request

Features:

  • Short circuit protection
  • Protection degree IP67: dust tight and protection from the effects of immersion
  • LED function indicator
  • 5 and 10 meter cable lengths available upon request
Supplier's Site Datasheet

Technical Specifications

  Fargo Controls, Inc.
Product Category Proximity Sensors
Product Number S3165
Product Name Rectangular DC 3 Wire Inductive Proximity Sensor
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Rectangular
Operation Distance 0.0787 inch (2 mm)
Switching Frequency 2 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
Unlock Full Specs
to access all available technical data

Similar Products

18 mm Plastic DC Photoelectric Sensor - S4320 - Fargo Controls, Inc.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Threaded Barrel
Operation Distance 98.43 inch (2500 mm)
View Details
6.5 mm Diameter DC 3 Wire Inductive Proximity Sensor - S3000 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0787 inch (2 mm)
View Details
5 mm Diameter DC 3 Wire Inductive Proximity Sensor - S3523 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0315 inch (0.8000 mm)
View Details
30 mm Diameter DC 3/4 Wire Inductive Proximity Sensor - S3691 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.3937 inch (10 mm)
View Details