The S1041 is a linear voltage output inductive proximity sensor with a PNP output, designed for non-contact position sensing. It has an external diameter of M18 x 1 and a detecting range of 1 to 4 mm. The sensor operates on a power supply of 18 to 30 Vdc and provides an output voltage of 1 to 9 V. It draws less than 10 mA and requires a minimum load of 2 kΩ. The case is made of nickel-plated brass, supports flush mounting, and meets IP67 protection. Operating temperature ranges from -25 to +70 °C, with a temperature drift of less than 4%. Output is via a 24 AWG cable, 2 m long.
Linear Voltage Output Inductive.
| Fargo Controls, Inc. | |
|---|---|
| Product Category | Proximity Sensors |
| Product Number | S1041 |
| Product Name | Linear Voltage Output Inductive Proximity Sensor |
| Sensor Technology | Inductive Proximity Sensor |
| Body Shape | Cylindrical |
| Operation Distance | 0.0394 to 0.1575 inch (1 to 4 mm) |
| Switching Frequency | 2 kHz |
| Operating Temperature | -13 to 158 F (-25 to 70 C) |