Fargo Controls, Inc. 4mm Diameter Inductive Sensor with Increased Sensing Distance S3887

Description
Features: Stainless steel non-threaded case Short circuit & reverse polarity protection Protection degree IP67: dust tight and protection from the effects of immersion LED function indicator 5 and 10 meter cable lengths available upon request
Request a Quote
Description
Features: Stainless steel non-threaded case Short circuit & reverse polarity protection Protection degree IP67: dust tight and protection from the effects of immersion LED function indicator 5 and 10 meter cable lengths available upon request
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S3887 is a 4 mm diameter inductive sensor with a stainless steel case, designed for flush mounting and rated for IP67 protection against dust and immersion. It operates on 10-30 Vdc, with a maximum switching current of 150 mA, a voltage drop below 1.4 V when on, and a power drain under 10 mA at 24 Vdc. The sensor has a rated operating distance of 1.5 mm, an output frequency of 2 kHz, repeatability within ±3% of Sn, and hysteresis under 10%. It features an LED function indicator, short circuit and reverse polarity protection, and a 2 m PVC pigtail cable with C1 connector. The operating temperature range is -25 to +70 °C.

Datasheet Summary
Powered by GS/AI

The S3887 is a 4 mm diameter inductive sensor with a stainless steel case, designed for flush mounting and rated for IP67 protection against dust and immersion. It operates on 10-30 Vdc, with a maximum switching current of 150 mA, a voltage drop below 1.4 V when on, and a power drain under 10 mA at 24 Vdc. The sensor has a rated operating distance of 1.5 mm, an output frequency of 2 kHz, repeatability within ±3% of Sn, and hysteresis under 10%. It features an LED function indicator, short circuit and reverse polarity protection, and a 2 m PVC pigtail cable with C1 connector. The operating temperature range is -25 to +70 °C.

Suppliers

Company
Product
Description
Supplier Links
4mm Diameter Inductive Sensor with Increased Sensing Distance - S3887 - Fargo Controls, Inc.
Eatontown, NJ, USA
4mm Diameter Inductive Sensor with Increased Sensing Distance
S3887
4mm Diameter Inductive Sensor with Increased Sensing Distance S3887
Features: Stainless steel non-threaded case Short circuit & reverse polarity protection Protection degree IP67: dust tight and protection from the effects of immersion LED function indicator 5 and 10 meter cable lengths available upon request

Features:

  • Stainless steel non-threaded case
  • Short circuit & reverse polarity protection
  • Protection degree IP67: dust tight and protection from the effects of immersion
  • LED function indicator
  • 5 and 10 meter cable lengths available upon request
Supplier's Site Datasheet

Technical Specifications

  Fargo Controls, Inc.
Product Category Proximity Sensors
Product Number S3887
Product Name 4mm Diameter Inductive Sensor with Increased Sensing Distance
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0394 inch (1 mm)
Switching Frequency 2 kHz
Operating Temperature -13 to 167 F (-25 to 75 C)
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Inductive Sensors - IR17PU5NO - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Rectangular
Operation Distance 0.1969 inch (5 mm)
View Details
Ring DC 4 Wire Inductive Ring Sensor - S3230R - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Ring
Operation Distance 3.94 inch (100 mm)
View Details
30 mm Diameter DC 2 Wire Inductive Proximity Sensor - S3145 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.5906 inch (15 mm)
View Details
Rectangular DC 3/4 Wire Inductive Proximity Sensor - S3581 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Rectangular
Operation Distance 0.1969 inch (5 mm)
View Details