The S3205R is an inductive ring sensor designed to detect metallic objects passing through its bore, suitable for counting and automation tasks involving small metal parts. It features a plastic housing with IP65 protection, operates on a 10-30 Vdc supply, and provides PNP, NO+NC outputs. The sensor includes adjustable sensitivity, a 100 ms delay ON/OFF switch, short circuit and reverse polarity protection, and an operating frequency of 600-800 Hz. It has a 22 mm internal diameter, a maximum power drain of 18 mA, a voltage drop under 1.8 Vdc, and a switching current of 200 mA. Repeatability is less than 0.3 mm, with an operating temperature range of -25 to +70°C. The sensor is available with a 2 meter prewired cable and non-flush mounting.
Features:
In inductive ring sensors, the sensing area is located inside the ring. These sensors are designed to detect metallic masses entering or passing through the ring. They are ideal for sensing, counting and checking of small metal parts such as: screws, washers, nuts etc. and the control, detection, position, inspection and automation of machine tools & manufacturing systems.
They operate on a 10-30 Vdc supply and offer NPN or PNP, NO+NC outputs. They are sealed in a rugged, plastic housing with a protection degree of IP 65. All versions have short circuit and reverse polarity protection and are available in either prewired cable or connector output connection. Each unit is supplied with a sensitivity adjustment and a delay ON/OFF switch that fixes the output pulse for 100mS. This makes them ideal for detection of fast moving small metal objects. Special version NAMUR output is available.
The operating distance of the sensor depends on the actuator shape and size and is strictly linked to the nature of the metal. For minimum target size, see Table 1.
| Fargo Controls, Inc. | |
|---|---|
| Product Category | Proximity Sensors |
| Product Number | S3205R |
| Product Name | Ring DC 4 Wire Inductive Ring Sensor |
| Sensor Technology | Inductive Proximity Sensor; Magnetic Proximity Sensor |
| Body Shape | Ring |
| Operation Distance | 0.8661 inch (22 mm) |
| Operating Temperature | -13 to 158 F (-25 to 70 C) |
| Power Requirements | DC Powered |