Fargo Controls, Inc. Rectangular DC 3/4 Wire Inductive Proximity Sensor S3175

Description
Features: Short circuit protection Protection degree IP67: dust tight and protection from the effects of immersion LED function indicator 5 and 10 meter cable lengths available upon request
Request a Quote
Description
Features: Short circuit protection Protection degree IP67: dust tight and protection from the effects of immersion LED function indicator 5 and 10 meter cable lengths available upon request
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Rectangular DC 3/4 Wire Inductive Proximity Sensor, part number S3175, from Fargo Controls, Inc. features a protection degree of IP67, ensuring it is dust-tight and resistant to immersion. It operates within a power supply range of 10 to 30 Vdc and has a maximum switching current of 200 mA. The sensor has an operating distance of 5 mm and a repeatability of ,â§ 3%. It includes short circuit and reverse polarity protection, along with an LED function indicator for operational status. The sensor can be connected via a 2-meter PVC cable or a connector, with options for longer cable lengths available upon request. The operating temperature range is from -25 to +70 °C, with a high-temperature version available upon request.

Datasheet Summary
Powered by GS/AI

The Rectangular DC 3/4 Wire Inductive Proximity Sensor, part number S3175, from Fargo Controls, Inc. features a protection degree of IP67, ensuring it is dust-tight and resistant to immersion. It operates within a power supply range of 10 to 30 Vdc and has a maximum switching current of 200 mA. The sensor has an operating distance of 5 mm and a repeatability of ,â§ 3%. It includes short circuit and reverse polarity protection, along with an LED function indicator for operational status. The sensor can be connected via a 2-meter PVC cable or a connector, with options for longer cable lengths available upon request. The operating temperature range is from -25 to +70 °C, with a high-temperature version available upon request.

Suppliers

Company
Product
Description
Supplier Links
Rectangular DC 3/4 Wire Inductive Proximity Sensor - S3175 - Fargo Controls, Inc.
Eatontown, NJ, USA
Rectangular DC 3/4 Wire Inductive Proximity Sensor
S3175
Rectangular DC 3/4 Wire Inductive Proximity Sensor S3175
Features: Short circuit protection Protection degree IP67: dust tight and protection from the effects of immersion LED function indicator 5 and 10 meter cable lengths available upon request

Features:

  • Short circuit protection
  • Protection degree IP67: dust tight and protection from the effects of immersion
  • LED function indicator
  • 5 and 10 meter cable lengths available upon request
Supplier's Site Datasheet

Technical Specifications

  Fargo Controls, Inc.
Product Category Proximity Sensors
Product Number S3175
Product Name Rectangular DC 3/4 Wire Inductive Proximity Sensor
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Rectangular
Operation Distance 0.1969 inch (5 mm)
Switching Frequency 1 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
Unlock Full Specs
to access all available technical data

Similar Products

6.5 mm Diameter DC 3 Wire Inductive Proximity Sensor - S3643 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.1181 inch (3 mm)
View Details
18 mm Stainless Steel DC Photoelectric Sensor - S4070 - Fargo Controls, Inc.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Threaded Barrel
Operation Distance 39.37 inch (1000 mm)
View Details
Rectangular DC 3/4 & AC 2 Wire Inductive Proximity Sensor - S3820 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Rectangular
Operation Distance 0.0787 inch (2 mm)
View Details
8 mm Diameter DC 3 Wire
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.1181 inch (3 mm)
View Details