Fargo Controls, Inc. Rectangular DC 3/4 & AC 2 Wire Inductive Proximity Sensor S3822

Description
Features: Short circuit protection Protection degree IP67: dust tight and protection from the effects of immersion LED function indicator 5 and 10 meter cable lengths available upon request
Request a Quote
Description
Features: Short circuit protection Protection degree IP67: dust tight and protection from the effects of immersion LED function indicator 5 and 10 meter cable lengths available upon request
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S3822 is a rectangular DC 3-wire inductive proximity sensor with PNP normally open output, designed for non-contact detection. It operates on 10-30 Vdc with a maximum switching current of 200 mA, a voltage drop under 1.8 V when ON, and a power drain below 15 mA at 24 Vdc. The sensor has an operating distance of 2 mm, an operating frequency of 1 kHz, repeatability of ≤3%, and hysteresis of less than 10%. It features short circuit and reverse polarity protection, an LED function indicator, and an IP67 protection rating. The case is plastic with flush mounting capability. The standard output connection is a 2 m PVC cable, with optional 5 m cables available. Operating temperature ranges from -25 to +70 °C, with a +100 °C version available upon request.

Datasheet Summary
Powered by GS/AI

The S3822 is a rectangular DC 3-wire inductive proximity sensor with PNP normally open output, designed for non-contact detection. It operates on 10-30 Vdc with a maximum switching current of 200 mA, a voltage drop under 1.8 V when ON, and a power drain below 15 mA at 24 Vdc. The sensor has an operating distance of 2 mm, an operating frequency of 1 kHz, repeatability of ≤3%, and hysteresis of less than 10%. It features short circuit and reverse polarity protection, an LED function indicator, and an IP67 protection rating. The case is plastic with flush mounting capability. The standard output connection is a 2 m PVC cable, with optional 5 m cables available. Operating temperature ranges from -25 to +70 °C, with a +100 °C version available upon request.

Suppliers

Company
Product
Description
Supplier Links
Rectangular DC 3/4 & AC 2 Wire Inductive Proximity Sensor - S3822 - Fargo Controls, Inc.
Eatontown, NJ, USA
Rectangular DC 3/4 & AC 2 Wire Inductive Proximity Sensor
S3822
Rectangular DC 3/4 & AC 2 Wire Inductive Proximity Sensor S3822
Features: Short circuit protection Protection degree IP67: dust tight and protection from the effects of immersion LED function indicator 5 and 10 meter cable lengths available upon request

Features:

  • Short circuit protection
  • Protection degree IP67: dust tight and protection from the effects of immersion
  • LED function indicator
  • 5 and 10 meter cable lengths available upon request
Supplier's Site Datasheet

Technical Specifications

  Fargo Controls, Inc.
Product Category Proximity Sensors
Product Number S3822
Product Name Rectangular DC 3/4 & AC 2 Wire Inductive Proximity Sensor
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Rectangular
Operation Distance 0.0787 inch (2 mm)
Switching Frequency 1 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
Unlock Full Specs
to access all available technical data

Similar Products

12 mm Diameter DC 3/4 Wire Inductive Proximity Sensor - S3590 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0787 inch (2 mm)
View Details
18mm DC Stainless Steel
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.3150 inch (8 mm)
View Details
12 mm Diameter DC 3/4 Wire Inductive Proximity Sensor - S3591 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0787 inch (2 mm)
View Details
Ring DC 4 Wire Inductive Ring Sensor - S3231R - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Ring
Operation Distance 3.94 inch (100 mm)
View Details