Fargo Controls, Inc. Limit Switch Style DC 2/4 & AC 2 Wire S3152

Description
Features: Adjustable operating distance up to 60 mm 4 wire DC models have both NO and NC outputs Short circuit & reverse polarity protection in DC versions Protection degree IP67: dust tight and protection from the effects of immersion LED function indicator
Request a Quote
Description
Features: Adjustable operating distance up to 60 mm 4 wire DC models have both NO and NC outputs Short circuit & reverse polarity protection in DC versions Protection degree IP67: dust tight and protection from the effects of immersion LED function indicator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S3152 is a 2-wire DC inductive limit switch with a programmable NO/NC function, a sensing range of 20 mm, and a power supply of 10-55 Vdc. It has a maximum switching current of 100 mA, a minimum switching current of 1.5 mA, and a voltage drop under 6.5 V when ON. The device includes short circuit and reverse polarity protection, an LED function indicator, and operates at up to 12 Hz. It features IP65 protection, a plastic case, and a terminal block output. Flush mounting requires the sensing head to extend at least 6 mm beyond surrounding metal. The operating temperature range is -25 to 70 °C.

Datasheet Summary
Powered by GS/AI

The S3152 is a 2-wire DC inductive limit switch with a programmable NO/NC function, a sensing range of 20 mm, and a power supply of 10-55 Vdc. It has a maximum switching current of 100 mA, a minimum switching current of 1.5 mA, and a voltage drop under 6.5 V when ON. The device includes short circuit and reverse polarity protection, an LED function indicator, and operates at up to 12 Hz. It features IP65 protection, a plastic case, and a terminal block output. Flush mounting requires the sensing head to extend at least 6 mm beyond surrounding metal. The operating temperature range is -25 to 70 °C.

Suppliers

Company
Product
Description
Supplier Links
Limit Switch Style DC 2/4 & AC 2 Wire - S3152 - Fargo Controls, Inc.
Eatontown, NJ, USA
Limit Switch Style DC 2/4 & AC 2 Wire
S3152
Limit Switch Style DC 2/4 & AC 2 Wire S3152
Features: Adjustable operating distance up to 60 mm 4 wire DC models have both NO and NC outputs Short circuit & reverse polarity protection in DC versions Protection degree IP67: dust tight and protection from the effects of immersion LED function indicator

Features:

  • Adjustable operating distance up to 60 mm
  • 4 wire DC models have both NO and NC outputs
  • Short circuit & reverse polarity protection in DC versions
  • Protection degree IP67: dust tight and protection from the effects of immersion
  • LED function indicator
Supplier's Site Datasheet

Technical Specifications

  Fargo Controls, Inc.
Product Category Proximity Sensors
Product Number S3152
Product Name Limit Switch Style DC 2/4 & AC 2 Wire
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Rectangular
Operation Distance 0.7874 inch (20 mm)
Switching Frequency 0.3000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
Unlock Full Specs
to access all available technical data

Similar Products

18 mm Diameter DC 3/4 Wire Inductive Proximity Sensor - S3601 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.1969 inch (5 mm)
View Details
Rectangular DC 3 Wire Inductive Proximity Sensor - S3160 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Rectangular
Operation Distance 0.0787 inch (2 mm)
View Details
18 mm Diameter AC 2 Wire Inductive Proximity Sensor - S3297 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.1969 inch (5 mm)
View Details
18 mm Plastic DC Photoelectric Sensor - S4376 - Fargo Controls, Inc.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Threaded Barrel
Operation Distance 591 inch (15000 mm)
View Details