Fargo Controls, Inc. 8 mm Diameter DC 3 Wire "Short Series" Inductive Sensor S3651

Description
Features: Stainless steel non-threaded case Short circuit & reverse polarity protection Protection degree IP67: dust tight and protection from the effects of immersion LED function indicator 5 and 10 meter cable lengths available upon request +100°C high temperature version available upon request
Request a Quote
Description
Features: Stainless steel non-threaded case Short circuit & reverse polarity protection Protection degree IP67: dust tight and protection from the effects of immersion LED function indicator 5 and 10 meter cable lengths available upon request +100°C high temperature version available upon request
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 8 mm Diameter DC 3 Wire "Short Series" Inductive Sensor, part number S3651, features a stainless steel case and is designed for robust applications with a protection degree of IP67, ensuring it is dust tight and resistant to immersion. It operates with a power supply range of 6 to 30 Vdc and supports a maximum switching current of 200 mA. The sensor has an operating distance of 2 mm and a frequency response of 2 kHz, with a repeatability of ,â§ 3% and hysteresis of less than 10%. It includes short circuit and reverse polarity protection, making it suitable for various industrial environments. The standard output connection is a 2-meter PVC cable, and options for longer cable lengths and a high-temperature version (up to +100 °C) are available upon request.

Datasheet Summary
Powered by GS/AI

The 8 mm Diameter DC 3 Wire "Short Series" Inductive Sensor, part number S3651, features a stainless steel case and is designed for robust applications with a protection degree of IP67, ensuring it is dust tight and resistant to immersion. It operates with a power supply range of 6 to 30 Vdc and supports a maximum switching current of 200 mA. The sensor has an operating distance of 2 mm and a frequency response of 2 kHz, with a repeatability of ,â§ 3% and hysteresis of less than 10%. It includes short circuit and reverse polarity protection, making it suitable for various industrial environments. The standard output connection is a 2-meter PVC cable, and options for longer cable lengths and a high-temperature version (up to +100 °C) are available upon request.

Suppliers

Company
Product
Description
Supplier Links
8 mm Diameter DC 3 Wire
Eatontown, NJ, USA
8 mm Diameter DC 3 Wire "Short Series" Inductive Sensor
S3651
8 mm Diameter DC 3 Wire "Short Series" Inductive Sensor S3651
Features: Stainless steel non-threaded case Short circuit & reverse polarity protection Protection degree IP67: dust tight and protection from the effects of immersion LED function indicator 5 and 10 meter cable lengths available upon request +100°C high temperature version available upon request

Features:

  • Stainless steel non-threaded case
  • Short circuit & reverse polarity protection
  • Protection degree IP67: dust tight and protection from the effects of immersion
  • LED function indicator
  • 5 and 10 meter cable lengths available upon request
  • +100°C high temperature version available upon request
Supplier's Site Datasheet

Technical Specifications

  Fargo Controls, Inc.
Product Category Proximity Sensors
Product Number S3651
Product Name 8 mm Diameter DC 3 Wire "Short Series" Inductive Sensor
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0787 inch (2 mm)
Switching Frequency 2 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
Unlock Full Specs
to access all available technical data

Similar Products

30 mm Diameter DC 2 Wire Inductive Proximity Sensor - S3144 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.3937 inch (10 mm)
View Details
4mm Diameter Inductive Sensor with Increased Sensing Distance - S3886 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0394 inch (1 mm)
View Details
Rectangular DC 3/4 & AC 2 Wire Inductive Proximity Sensor - S3322 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Rectangular
Operation Distance 0.1575 inch (4 mm)
View Details
30 mm Diameter AC 2 Wire Inductive Proximity Sensor - S3289 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.3937 inch (10 mm)
View Details