Fargo Controls, Inc. 18 mm Stainless Steel DC Photoelectric Sensor S4055

Description
FEATURES: Stainless steel housing Programmable output NPN/PNP Sensitivity adjustment standard LED function indicators Short circuit & reverse polarity protection Pre-wired cable or connector models CE Compliant to the EMC directive Protection degree IP67: dust tight and protection from the effects of immersion
Request a Quote
Description
FEATURES: Stainless steel housing Programmable output NPN/PNP Sensitivity adjustment standard LED function indicators Short circuit & reverse polarity protection Pre-wired cable or connector models CE Compliant to the EMC directive Protection degree IP67: dust tight and protection from the effects of immersion
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S4055 is a 18 mm stainless steel (AISI 303) photoelectric sensor with a connector interface, designed for reflection with reflector operation. It features programmable NPN/PNP output, sensitivity adjustment, LED status indicators, short circuit and reverse polarity protection, and operates on 10-30 Vdc with a power drain of ≤20 mA. The sensing distance is up to 40 cm when used with a CT80 reflector, and it has a maximum operating frequency of 250 Hz. The sensor meets IP67 protection standards, operates between −20 °C and +50 °C, and complies with the EMC directive. A 90° beam option is available upon request.

Datasheet Summary
Powered by GS/AI

The S4055 is a 18 mm stainless steel (AISI 303) photoelectric sensor with a connector interface, designed for reflection with reflector operation. It features programmable NPN/PNP output, sensitivity adjustment, LED status indicators, short circuit and reverse polarity protection, and operates on 10-30 Vdc with a power drain of ≤20 mA. The sensing distance is up to 40 cm when used with a CT80 reflector, and it has a maximum operating frequency of 250 Hz. The sensor meets IP67 protection standards, operates between −20 °C and +50 °C, and complies with the EMC directive. A 90° beam option is available upon request.

Suppliers

Company
Product
Description
Supplier Links
18 mm Stainless Steel DC Photoelectric Sensor - S4055 - Fargo Controls, Inc.
Eatontown, NJ, USA
18 mm Stainless Steel DC Photoelectric Sensor
S4055
18 mm Stainless Steel DC Photoelectric Sensor S4055
FEATURES: Stainless steel housing Programmable output NPN/PNP Sensitivity adjustment standard LED function indicators Short circuit & reverse polarity protection Pre-wired cable or connector models CE Compliant to the EMC directive Protection degree IP67: dust tight and protection from the effects of immersion

FEATURES:

  • Stainless steel housing
  • Programmable output NPN/PNP
  • Sensitivity adjustment standard
  • LED function indicators
  • Short circuit & reverse polarity protection
  • Pre-wired cable or connector models
  • CE Compliant to the EMC directive
  • Protection degree IP67: dust tight and protection from the effects of immersion
Supplier's Site Datasheet

Technical Specifications

  Fargo Controls, Inc.
Product Category Photoelectric Sensors
Product Number S4055
Product Name 18 mm Stainless Steel DC Photoelectric Sensor
Body Shape Threaded Barrel
Operation Distance 15.75 inch (400 mm)
Operating Temperature -4 to 122 F (-20 to 50 C)
Optical Technology Type Diffuse
Beam Type Infrared
Unlock Full Specs
to access all available technical data