Fargo Controls, Inc. 6.5 mm Diameter DC 3 Wire Inductive Proximity Sensor S3645

Description
Features: Stainless steel non-threaded case Short circuit & reverse polarity protection Protection degree IP67: dust tight and protection from the effects of immersion LED function indicator 5 and 10 meter cable lengths available upon request
Request a Quote
Description
Features: Stainless steel non-threaded case Short circuit & reverse polarity protection Protection degree IP67: dust tight and protection from the effects of immersion LED function indicator 5 and 10 meter cable lengths available upon request
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S3645 is a 6.5 mm diameter, non-threaded, stainless steel inductive proximity sensor with NPN normally closed output, flush mounting, and IP67 protection. It operates on 6-30 Vdc, has a switching current limit of 200 mA, an operating distance of 3 mm, and an output cable length of 2 m with a C1 connector. The sensor includes LED indication, short circuit and reverse polarity protection, and operates between -25 to +70 °C with a maximum switching frequency of 2 kHz and repeatability of ≤ 3%.

Datasheet Summary
Powered by GS/AI

The S3645 is a 6.5 mm diameter, non-threaded, stainless steel inductive proximity sensor with NPN normally closed output, flush mounting, and IP67 protection. It operates on 6-30 Vdc, has a switching current limit of 200 mA, an operating distance of 3 mm, and an output cable length of 2 m with a C1 connector. The sensor includes LED indication, short circuit and reverse polarity protection, and operates between -25 to +70 °C with a maximum switching frequency of 2 kHz and repeatability of ≤ 3%.

Suppliers

Company
Product
Description
Supplier Links
6.5 mm Diameter DC 3 Wire Inductive Proximity Sensor - S3645 - Fargo Controls, Inc.
Eatontown, NJ, USA
6.5 mm Diameter DC 3 Wire Inductive Proximity Sensor
S3645
6.5 mm Diameter DC 3 Wire Inductive Proximity Sensor S3645
Features: Stainless steel non-threaded case Short circuit & reverse polarity protection Protection degree IP67: dust tight and protection from the effects of immersion LED function indicator 5 and 10 meter cable lengths available upon request

Features:

  • Stainless steel non-threaded case
  • Short circuit & reverse polarity protection
  • Protection degree IP67: dust tight and protection from the effects of immersion
  • LED function indicator
  • 5 and 10 meter cable lengths available upon request
Supplier's Site Datasheet

Technical Specifications

  Fargo Controls, Inc.
Product Category Proximity Sensors
Product Number S3645
Product Name 6.5 mm Diameter DC 3 Wire Inductive Proximity Sensor
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.1181 inch (3 mm)
Switching Frequency 2 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
Unlock Full Specs
to access all available technical data

Similar Products

18 mm Diameter DC 3/4 Wire Inductive Proximity Sensor - S3603 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.3150 inch (8 mm)
View Details
30 mm Diameter DC 2 Wire Inductive Proximity Sensor - S3140 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.3937 inch (10 mm)
View Details
Ring DC 4 Wire Inductive Ring Sensor - S3237R - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Ring
Operation Distance 0.5906 inch (15 mm)
View Details
Inductive Sensor - Metal Face w/ Extended Range - S6006 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0787 inch (2 mm)
View Details