Fargo Controls, Inc. Inductive Sensor - Metal Face w/ Extended Range S6006

Description
Features: Stainless steel sensing surface and body Designed for harsh environments Short circuit & reverse polarity protection Protection degree IP67: dust tight and protection from the effects of immersion LED function indicator
Request a Quote Datasheet
Description
Features: Stainless steel sensing surface and body Designed for harsh environments Short circuit & reverse polarity protection Protection degree IP67: dust tight and protection from the effects of immersion LED function indicator
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductive Sensor - Metal Face w/ Extended Range - S6006 - Fargo Controls, Inc.
Eatontown, NJ, USA
Inductive Sensor - Metal Face w/ Extended Range
S6006
Inductive Sensor - Metal Face w/ Extended Range S6006
Features: Stainless steel sensing surface and body Designed for harsh environments Short circuit & reverse polarity protection Protection degree IP67: dust tight and protection from the effects of immersion LED function indicator

Features:

  • Stainless steel sensing surface and body
  • Designed for harsh environments
  • Short circuit & reverse polarity protection
  • Protection degree IP67: dust tight and protection from the effects of immersion
  • LED function indicator
Supplier's Site Datasheet

Technical Specifications

  Fargo Controls, Inc.
Product Category Proximity Sensors
Product Number S6006
Product Name Inductive Sensor - Metal Face w/ Extended Range
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0787 inch (2 mm)
Operating Temperature -13 to 167 F (-25 to 75 C)
Switch Type Normally Open
Unlock Full Specs
to access all available technical data

Similar Products

18 mm Plastic DC Photoelectric Sensor - S4326 - Fargo Controls, Inc.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Threaded Barrel
Operation Distance 98.43 inch (2500 mm)
View Details
30 mm Diameter AC 2 Wire Inductive Proximity Sensor - S3303 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.5906 inch (15 mm)
View Details
30mm Diameter DC 3/4 Wire
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.7874 inch (20 mm)
View Details
Ring DC 4 Wire Inductive Ring Sensor - S3238R - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Ring
Operation Distance 0.5906 inch (15 mm)
View Details