Fargo Controls, Inc. 30 mm Diameter DC 3/4 Wire Inductive Proximity Sensor S3472

Description
Features: Short circuit & reverse polarity protection Protection degree IP67: dust tight and protection from the effects of immersion LED function indicator 5 and 10 meter cable lengths available upon request +100°C high temperature version available upon request
Request a Quote
Description
Features: Short circuit & reverse polarity protection Protection degree IP67: dust tight and protection from the effects of immersion LED function indicator 5 and 10 meter cable lengths available upon request +100°C high temperature version available upon request
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S3472 is a 30 mm diameter DC 3-wire inductive proximity sensor with PNP normally open output, flush mounting capability, and a nickel-plated brass case. It operates from 10 to 30 Vdc, has a 10 mm sensing distance, a maximum switching current of 200 mA, and a voltage drop under 1.8 V when ON. It provides IP67 protection, operates from -25 to +70 °C, and has a 300 Hz operating frequency with ±3% repeatability and less than 10% hysteresis. The sensor includes short circuit and reverse polarity protection, an LED indicator, and comes standard with a 2 m PVC cable. A +100 °C version and extended cable lengths are available upon request.

Datasheet Summary
Powered by GS/AI

The S3472 is a 30 mm diameter DC 3-wire inductive proximity sensor with PNP normally open output, flush mounting capability, and a nickel-plated brass case. It operates from 10 to 30 Vdc, has a 10 mm sensing distance, a maximum switching current of 200 mA, and a voltage drop under 1.8 V when ON. It provides IP67 protection, operates from -25 to +70 °C, and has a 300 Hz operating frequency with ±3% repeatability and less than 10% hysteresis. The sensor includes short circuit and reverse polarity protection, an LED indicator, and comes standard with a 2 m PVC cable. A +100 °C version and extended cable lengths are available upon request.

Suppliers

Company
Product
Description
Supplier Links
30 mm Diameter DC 3/4 Wire Inductive Proximity Sensor - S3472 - Fargo Controls, Inc.
Eatontown, NJ, USA
30 mm Diameter DC 3/4 Wire Inductive Proximity Sensor
S3472
30 mm Diameter DC 3/4 Wire Inductive Proximity Sensor S3472
Features: Short circuit & reverse polarity protection Protection degree IP67: dust tight and protection from the effects of immersion LED function indicator 5 and 10 meter cable lengths available upon request +100°C high temperature version available upon request

Features:

  • Short circuit & reverse polarity protection
  • Protection degree IP67: dust tight and protection from the effects of immersion
  • LED function indicator
  • 5 and 10 meter cable lengths available upon request
  • +100°C high temperature version available upon request
Supplier's Site Datasheet

Technical Specifications

  Fargo Controls, Inc.
Product Category Proximity Sensors
Product Number S3472
Product Name 30 mm Diameter DC 3/4 Wire Inductive Proximity Sensor
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.3937 inch (10 mm)
Switching Frequency 0.3000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular DC 3 Wire Inductive Proximity Sensor - S3167 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Rectangular
Operation Distance 0.0787 inch (2 mm)
View Details
4 mm Diameter DC 3 Wire Inductive Proximity Sensor - S3510 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0315 inch (0.8000 mm)
View Details
30 mm Diameter DC 3/4 Wire Inductive Proximity Sensor - S3471 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.3937 inch (10 mm)
View Details
12 mm Diameter AC 2 Wire Inductive Proximity Sensor - S3281 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0787 inch (2 mm)
View Details