Fargo Controls, Inc. 12mm DC Stainless Steel "Short Series" Inductive Sensor S3810

Description
Features: Extended operating distance Short circuit & reverse polarity protection Protection degree IP67: dust tight and protection from the effects of immersion LED function indicator 5 and 10 meter cable lengths available upon request +100°C high temperature version available upon request
Request a Quote
Description
Features: Extended operating distance Short circuit & reverse polarity protection Protection degree IP67: dust tight and protection from the effects of immersion LED function indicator 5 and 10 meter cable lengths available upon request +100°C high temperature version available upon request
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S3810 is a 12 mm diameter DC two-wire inductive sensor with an extended operating distance of 8 mm, featuring a stainless steel case, IP67 protection, short circuit and reverse polarity protection, and an LED function indicator. It operates on 10-30 Vdc, has a maximum switching current of 200 mA, an operating frequency of 600 Hz, and an operating temperature range of -25 to +70 °C. The sensor includes a 2 m PVC cable and is flush mount capable. A +100 °C high temperature version is available upon request.

Datasheet Summary
Powered by GS/AI

The S3810 is a 12 mm diameter DC two-wire inductive sensor with an extended operating distance of 8 mm, featuring a stainless steel case, IP67 protection, short circuit and reverse polarity protection, and an LED function indicator. It operates on 10-30 Vdc, has a maximum switching current of 200 mA, an operating frequency of 600 Hz, and an operating temperature range of -25 to +70 °C. The sensor includes a 2 m PVC cable and is flush mount capable. A +100 °C high temperature version is available upon request.

Suppliers

Company
Product
Description
Supplier Links
12mm DC Stainless Steel
Eatontown, NJ, USA
12mm DC Stainless Steel "Short Series" Inductive Sensor
S3810
12mm DC Stainless Steel "Short Series" Inductive Sensor S3810
Features: Extended operating distance Short circuit & reverse polarity protection Protection degree IP67: dust tight and protection from the effects of immersion LED function indicator 5 and 10 meter cable lengths available upon request +100°C high temperature version available upon request

Features:

  • Extended operating distance
  • Short circuit & reverse polarity protection
  • Protection degree IP67: dust tight and protection from the effects of immersion
  • LED function indicator
  • 5 and 10 meter cable lengths available upon request
  • +100°C high temperature version available upon request
Supplier's Site Datasheet

Technical Specifications

  Fargo Controls, Inc.
Product Category Proximity Sensors
Product Number S3810
Product Name 12mm DC Stainless Steel "Short Series" Inductive Sensor
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.1575 inch (4 mm)
Switching Frequency 1 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
Unlock Full Specs
to access all available technical data

Similar Products

4mm Diameter Inductive Sensor with Increased Sensing Distance - S3890 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0591 inch (1.5 mm)
View Details
Magnetic Proximity Sensor - S3390 - Fargo Controls, Inc.
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.3150 inch (8 mm)
View Details
18 mm Diameter DC 3/4 Wire Inductive Proximity Sensor - S3080 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.3150 inch (8 mm)
View Details
18mm DC Stainless Steel
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.6299 inch (16 mm)
View Details