Fargo Controls, Inc. 18 mm Diameter DC 3/4 Wire Inductive Proximity Sensor S3462

Description
Features: Extended operating distance Short circuit & reverse polarity protection Protection degree IP67: dust tight and protection from the effects of immersion LED function indicator 5 and 10 meter cable lengths available upon request +100°C high temperature version available upon request
Request a Quote
Description
Features: Extended operating distance Short circuit & reverse polarity protection Protection degree IP67: dust tight and protection from the effects of immersion LED function indicator 5 and 10 meter cable lengths available upon request +100°C high temperature version available upon request
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S3462 is a 18 mm diameter DC 3/4 wire inductive proximity sensor with a nickel-plated brass case, flush mounting capability, and an operating distance of 5 mm. It operates on 10-30 Vdc, supports a maximum switching current of 200 mA, and has a voltage drop of less than 1.8 V when ON. The sensor features short circuit and reverse polarity protection, LED indication, IP67 protection, and a 2 m PVC cable output. Its operating frequency is 1 kHz, with repeatability of ≤3% and hysteresis of <10%. The operating temperature range is -25 to +70°C, with a +100°C version available upon request.

Datasheet Summary
Powered by GS/AI

The S3462 is a 18 mm diameter DC 3/4 wire inductive proximity sensor with a nickel-plated brass case, flush mounting capability, and an operating distance of 5 mm. It operates on 10-30 Vdc, supports a maximum switching current of 200 mA, and has a voltage drop of less than 1.8 V when ON. The sensor features short circuit and reverse polarity protection, LED indication, IP67 protection, and a 2 m PVC cable output. Its operating frequency is 1 kHz, with repeatability of ≤3% and hysteresis of <10%. The operating temperature range is -25 to +70°C, with a +100°C version available upon request.

Suppliers

Company
Product
Description
Supplier Links
18 mm Diameter DC 3/4 Wire Inductive Proximity Sensor - S3462 - Fargo Controls, Inc.
Eatontown, NJ, USA
18 mm Diameter DC 3/4 Wire Inductive Proximity Sensor
S3462
18 mm Diameter DC 3/4 Wire Inductive Proximity Sensor S3462
Features: Extended operating distance Short circuit & reverse polarity protection Protection degree IP67: dust tight and protection from the effects of immersion LED function indicator 5 and 10 meter cable lengths available upon request +100°C high temperature version available upon request

Features:

  • Extended operating distance
  • Short circuit & reverse polarity protection
  • Protection degree IP67: dust tight and protection from the effects of immersion
  • LED function indicator
  • 5 and 10 meter cable lengths available upon request
  • +100°C high temperature version available upon request
Supplier's Site Datasheet

Technical Specifications

  Fargo Controls, Inc.
Product Category Proximity Sensors
Product Number S3462
Product Name 18 mm Diameter DC 3/4 Wire Inductive Proximity Sensor
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.1969 inch (5 mm)
Switching Frequency 1 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Inductive Sensors - IR17PU5NO - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Rectangular
Operation Distance 0.1969 inch (5 mm)
View Details
12 mm Diameter Inductive Sensor - I12M4PO - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.1575 inch (4 mm)
View Details
4mm Diameter Inductive Sensor with Increased Sensing Distance - S3896 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0591 inch (1.5 mm)
View Details
Rectangular DC 3 Wire Inductive Proximity Sensor - S3781 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Rectangular
Operation Distance 0.0787 inch (2 mm)
View Details