Fargo Controls, Inc. 12 mm Diameter DC 3/4 Wire Inductive Proximity Sensor S3455

Description
Features: Short circuit & reverse polarity protection Protection degree IP67: dust tight and protection from the effects of immersion LED function indicator 5 and 10 meter cable lengths available upon request +100°C high temperature version available upon request
Request a Quote
Description
Features: Short circuit & reverse polarity protection Protection degree IP67: dust tight and protection from the effects of immersion LED function indicator 5 and 10 meter cable lengths available upon request +100°C high temperature version available upon request
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S3455 is a 12 mm diameter DC 3/4 wire inductive proximity sensor with a nickel-plated brass case, IP67 protection, and a 2 m PVC cable output. It operates from 10 to 30 Vdc, has a maximum switching current of 200 mA, and a voltage drop under 1.8 V when on. The sensing distance is 4 mm, operating frequency is 1 kHz, and repeatability is within ≤ 3% of Sn. It is a normally closed (NC) NPN output type with flush mounting not supported. Short circuit and reverse polarity protection are included, and operation is rated from -25 °C to +70 °C. A +100 °C version is available upon request.

Datasheet Summary
Powered by GS/AI

The S3455 is a 12 mm diameter DC 3/4 wire inductive proximity sensor with a nickel-plated brass case, IP67 protection, and a 2 m PVC cable output. It operates from 10 to 30 Vdc, has a maximum switching current of 200 mA, and a voltage drop under 1.8 V when on. The sensing distance is 4 mm, operating frequency is 1 kHz, and repeatability is within ≤ 3% of Sn. It is a normally closed (NC) NPN output type with flush mounting not supported. Short circuit and reverse polarity protection are included, and operation is rated from -25 °C to +70 °C. A +100 °C version is available upon request.

Suppliers

Company
Product
Description
Supplier Links
12 mm Diameter DC 3/4 Wire Inductive Proximity Sensor - S3455 - Fargo Controls, Inc.
Eatontown, NJ, USA
12 mm Diameter DC 3/4 Wire Inductive Proximity Sensor
S3455
12 mm Diameter DC 3/4 Wire Inductive Proximity Sensor S3455
Features: Short circuit & reverse polarity protection Protection degree IP67: dust tight and protection from the effects of immersion LED function indicator 5 and 10 meter cable lengths available upon request +100°C high temperature version available upon request

Features:

  • Short circuit & reverse polarity protection
  • Protection degree IP67: dust tight and protection from the effects of immersion
  • LED function indicator
  • 5 and 10 meter cable lengths available upon request
  • +100°C high temperature version available upon request
Supplier's Site Datasheet

Technical Specifications

  Fargo Controls, Inc.
Product Category Proximity Sensors
Product Number S3455
Product Name 12 mm Diameter DC 3/4 Wire Inductive Proximity Sensor
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.1575 inch (4 mm)
Switching Frequency 1 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
Unlock Full Specs
to access all available technical data

Similar Products

18 mm Plastic AC Photoelectric Sensor - S4251 - Fargo Controls, Inc.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Threaded Barrel
Operation Distance 98.43 inch (2500 mm)
View Details
8 mm Diameter DC 3 Wire
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0787 inch (2 mm)
View Details
4 mm Diameter DC 3 Wire Inductive Proximity Sensor - S3511 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0315 inch (0.8000 mm)
View Details
Ring DC 4 Wire Inductive Ring Sensor - S3236R - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Ring
Operation Distance 0.5906 inch (15 mm)
View Details