Fargo Controls, Inc. 8 mm Diameter DC 3 Wire Inductive Proximity Sensor S3441

Description
Features: Stainless steel non-threaded case Short circuit & reverse polarity protection Protection degree IP67: dust tight and protection from the effects of immersion LED function indicator 5 and 10 meter cable lengths available upon request +100°C high temperature version available upon request
Request a Quote
Description
Features: Stainless steel non-threaded case Short circuit & reverse polarity protection Protection degree IP67: dust tight and protection from the effects of immersion LED function indicator 5 and 10 meter cable lengths available upon request +100°C high temperature version available upon request
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S3441 is an 8 mm diameter, DC 3-wire inductive proximity sensor with a stainless steel case and flush mounting, designed for reliable detection in industrial environments. It operates with a 10-30 Vdc power supply, has a 2 mm sensing range, and a maximum switching current of 200 mA. The sensor includes built-in short circuit and reverse polarity protection, an LED function indicator, and meets IP67 protection for dust tightness and immersion resistance. With an operating temperature range of -25 to +70 °C and an operating frequency of 2 kHz, it features a cable output of 2 m in length. Repeatability is ≤3% of the sensing range, and hysteresis is less than 10% of Sn. A high-temperature version rated to +100 °C is available upon request.

Datasheet Summary
Powered by GS/AI

The S3441 is an 8 mm diameter, DC 3-wire inductive proximity sensor with a stainless steel case and flush mounting, designed for reliable detection in industrial environments. It operates with a 10-30 Vdc power supply, has a 2 mm sensing range, and a maximum switching current of 200 mA. The sensor includes built-in short circuit and reverse polarity protection, an LED function indicator, and meets IP67 protection for dust tightness and immersion resistance. With an operating temperature range of -25 to +70 °C and an operating frequency of 2 kHz, it features a cable output of 2 m in length. Repeatability is ≤3% of the sensing range, and hysteresis is less than 10% of Sn. A high-temperature version rated to +100 °C is available upon request.

Suppliers

Company
Product
Description
Supplier Links
8 mm Diameter DC 3 Wire Inductive Proximity Sensor - S3441 - Fargo Controls, Inc.
Eatontown, NJ, USA
8 mm Diameter DC 3 Wire Inductive Proximity Sensor
S3441
8 mm Diameter DC 3 Wire Inductive Proximity Sensor S3441
Features: Stainless steel non-threaded case Short circuit & reverse polarity protection Protection degree IP67: dust tight and protection from the effects of immersion LED function indicator 5 and 10 meter cable lengths available upon request +100°C high temperature version available upon request

Features:

  • Stainless steel non-threaded case
  • Short circuit & reverse polarity protection
  • Protection degree IP67: dust tight and protection from the effects of immersion
  • LED function indicator
  • 5 and 10 meter cable lengths available upon request
  • +100°C high temperature version available upon request
Supplier's Site Datasheet

Technical Specifications

  Fargo Controls, Inc.
Product Category Proximity Sensors
Product Number S3441
Product Name 8 mm Diameter DC 3 Wire Inductive Proximity Sensor
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0787 inch (2 mm)
Switching Frequency 2 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular DC 3 Wire Inductive Proximity Sensor - S3783 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Rectangular
Operation Distance 0.0787 inch (2 mm)
View Details
18 mm Diameter DC 2 Wire Inductive Proximity Sensor - S3105 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.3150 inch (8 mm)
View Details
8 mm Diameter DC 3 Wire
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.1181 inch (3 mm)
View Details
Ring DC 4 Wire Inductive Ring Sensor - S3236R - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Ring
Operation Distance 0.5906 inch (15 mm)
View Details